EN
  • EN
  • DE

59-14UTD/TR8

Part No 59-14UTD/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED WHITE DIFFUSED SMD  /  White LED Indication - Discrete 3.2V 8-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Product Status Obsolete
Color White
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 11000mcd
Lens Style Round with Flat Top
Lens Size 3.20mm Dia
Voltage - Forward (Vf) (Typ) 3.2V
Current - Test 20mA
Viewing Angle 50°
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Supplier Device Package SMD
Dimension 4.00mm L x 4.00mm W
Height (Max) 1.50mm
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 3059146T06,5914UTDTR8,1080-1216-2,1080-1216-1,1080-1216-6,5914UTD/TR8
Standard Package 800
Win Source Part Number 1039363-59-14UTD/TR8
Ultra Librarian 3D Model Ultra Librarian 59-14UTD/TR8 CAD Model

Description

The 59-14UTD/TR8 is a Light Pipe manufactured by Everlight Electronics Co Ltd. Light pipes are optical components used to guide light from a light source, such as an LED, to a desired location. They are often used to transmit light around corners or through obstacles, providing a convenient way to illuminate indicators and displays.

Applications:

  • Front Panel Indicators: Guides light from LEDs on a PCB to the front panel of electronic equipment, providing visual status indicators.
  • Display Backlighting: Distributes light evenly across displays, such as LCDs and OLEDs, to improve visibility.
  • Automotive Lighting: Used in automotive dashboards and instrument panels to illuminate gauges and controls.
  • Medical Devices: Provides illumination for displays and indicators in medical equipment.
  • Consumer Electronics: Used in various consumer electronic devices, such as remote controls, gaming consoles, and appliances, for indicator lighting.

Features:

  • High Light Transmission Efficiency: Minimizes light loss during transmission, ensuring bright and clear illumination.
  • Flexible Design: Can be molded into various shapes and sizes to fit specific applications.
  • Durable Material: Made from high-quality materials that can withstand harsh environmental conditions.
  • Easy Installation: Designed for easy integration into electronic circuits and mechanical assemblies.
  • Low Cost: Provides a cost-effective solution for light guiding applications.

Benefits:

  • Improved Visibility: Enhances the visibility of indicators and displays, making them easier to read.
  • Flexible Lighting Solutions: Allows for light to be transmitted around corners and through obstacles, providing flexible lighting solutions.
  • Reduced Assembly Time: Simplifies the assembly process by eliminating the need for complex wiring and mounting.
  • Enhanced Aesthetics: Improves the aesthetic appearance of electronic equipment by providing clean and consistent illumination.
  • Cost Savings: Reduces the overall cost of lighting by minimizing the number of components required.

Additional Details:

The 59-14UTD/TR8 is typically made from a clear polycarbonate or acrylic material. It is designed to be mounted on a PCB and aligned with an LED. The light pipe then guides the light from the LED to the desired location. The specific dimensions and shape of the light pipe will vary depending on the application.

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess