EN
  • EN
  • DE

62-217B/KK2C-S2727PAQAB42Z15/2T

Part No 62-217B/KK2C-S2727PAQAB42Z15/2T
Manufacturer Everlight Electronics Co Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 736534-62-217B/KK2C-S2727PAQAB42Z15/2T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 62-217B/KK2C-S2727PAQAB42Z15/2T CAD Model

Description

The Everlight 62-217B/KK2C-S2727PAQAB42Z15/2T is a surface-mount (SMD) LED. It is designed for various indicator and display applications requiring a bright and reliable light source. Everlight is a reputable manufacturer of LEDs, and this particular model offers specific characteristics regarding its color, intensity, and viewing angle.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, such as power indicators or status indicators.
  • Backlighting: Employed in backlighting LCD displays or keypads.
  • Signage: Utilized in small-scale signage applications to create illuminated displays.
  • Automotive Lighting: Integrated into automotive dashboards and interior lighting systems.

Features:

  • Surface-Mount Design: Enables easy and efficient assembly on printed circuit boards (PCBs).
  • High Brightness: Provides a bright and visible light output.
  • Long Lifespan: Offers a long operational life, reducing maintenance requirements.
  • Low Power Consumption: Consumes minimal power, contributing to energy efficiency.
  • Specific Color Wavelength: Emits light at a specific color wavelength for consistent color representation.

Benefits:

  • Easy Integration: Simplifies the manufacturing process with its surface-mount design.
  • Reliable Performance: Ensures consistent and stable light output over its lifespan.
  • Energy Efficient: Reduces power consumption, contributing to overall system efficiency.
  • Versatile Applications: Suitable for a wide range of indicator and display purposes.
  • Compact Size: Enables integration into small and compact electronic devices.

Additional Details:

The specific characteristics of the 62-217B/KK2C-S2727PAQAB42Z15/2T LED, such as its luminous intensity, viewing angle, and color coordinates, are detailed in the Everlight datasheet. The forward voltage and current requirements are essential parameters for proper operation and must be considered during circuit design. Users should consult the datasheet for accurate and detailed specifications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7928 $68.3784
7+ $18.7018 $130.9126
10+ $18.1173 $181.1730
14+ $17.5329 $245.4606
18+ $16.9485 $305.0730
23+ $15.1952 $349.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess