EN
  • EN
  • DE

EAST1410RGBW02

Part No EAST1410RGBW02
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description SIGNAGE RGBW PCB TOP VIEW SMD LE / Red, Green, Blue, White (RGBW) 622nm Red, 531nm Green, 471nm Blue LED Indication - Discrete 1.75V Red, 2.4V Green, 2.7V Blue, 2.7V White 0504 (1410 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Color Red, Green, Blue, White (RGBW)
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 5.75mcd Red, 44mcd Green, 10.5mcd Blue, 20mcd White
Lens Style Square with Flat Top
Lens Size 0.65mm x 0.65mm
Voltage - Forward (Vf) (Typ) 1.75V Red, 2.4V Green, 2.7V Blue, 2.7V White
Current - Test 1mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 622nm Red, 531nm Green, 471nm Blue
Package / Case 0504 (1410 Metric)
Supplier Device Package 0504
Size / Dimension 1.45mm L x 1.00mm W
Height (Max) 0.75mm
Base Product Number EAST1410
Standard Package 4,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1337640-EAST1410RGBW02
Ultra Librarian 3D Model Ultra Librarian EAST1410RGBW02 CAD Model

Description

The EAST1410RGBW02 is a LED indication discrete device from Everlight Electronics Co Ltd.

  • Packaging: Tape and Reel (4000 units)
  • Standard Package: 4,000
  • Configuration: Common Anode
  • Viewing Angle: 120°
  • Lens Color: White
  • Lens Transparency: Diffused
  • Millicandela Rating: 5.75mcd (Red), 44mcd (Green), 10.5mcd (Blue), 20mcd (White)
  • Current Test: 1mA
  • Wavelength-Dominant: 622nm (Red), 531nm (Green), 471nm (Blue)
  • Height: 0.75mm
  • Mounting Type: Surface Mount
  • Package/Case: 0504 (1410 Metric)
  • Supplier Device Package: 0504
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess