EN
  • EN
  • DE

EL816S1(D)(TU)-F

Part No EL816S1(D)(TU)-F
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description Optocoupler Transistor 1-CH DC-OUT 5000Vrms 4-Pin DIP SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176156-EL816S1(D)(TU)-F
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL816S1(D)(TU)-F CAD Model

Description

The EL816S1(D)(TU)-F is a surface mount phototransistor optocoupler manufactured by Everlight Electronics. It features an infrared emitting diode (IRED) optically coupled to a phototransistor, providing electrical isolation between the input and output circuits. The surface mount package makes it suitable for high-density board designs.

Applications

  • Surface Mount Applications: Optimized for automated assembly processes.
  • Digital Logic Inputs: Interfacing digital signals with isolated systems.
  • Microprocessor Inputs: Protecting microprocessors from voltage transients.
  • Power Supply Regulators: Providing feedback isolation in power supplies.
  • Industrial Control Equipment: Isolating control signals in industrial settings.

Features

  • Surface Mount Package: Enables efficient automated assembly.
  • High Isolation Voltage: Provides significant electrical isolation between input and output.
  • Compact Size: Saves board space in high-density designs.
  • Fast Switching Speed: Supports high-speed signal transfer.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Automated Assembly: Facilitates cost-effective mass production.
  • Enhanced Safety: Provides galvanic isolation for enhanced safety.
  • Noise Immunity: Reduces noise interference in sensitive circuits.
  • Improved Reliability: Protects circuits from voltage spikes and surges.
  • Space Saving: Enables smaller and more compact designs.

Additional Details

The EL816S1(D)(TU)-F comes in a surface mount package suitable for reflow soldering. The forward voltage of the IRED is typically around 1.2V, and the collector-emitter breakdown voltage of the phototransistor is approximately 80V. The operating temperature range is generally between -30°C and +100°C. The current transfer ratio (CTR) is a key performance parameter that varies depending on the specific grade and operating conditions. Refer to the manufacturer's datasheet for detailed specifications, application notes, and soldering guidelines. The device's surface mount design and robust performance make it a reliable choice for modern electronic assemblies.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mingtek
Lowest to $1.3456
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0527 $50.0650
2,315+ $0.0432 $100.0080
3,580+ $0.0419 $150.0020
4,940+ $0.0405 $200.0700
6,380+ $0.0392 $250.0960
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess