EN
  • EN
  • DE

EL817(C)-FG

Part No EL817(C)-FG
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description EL817 Series Single Channel 35 V 5000 Vrms Photocoupler Through Hole - DIP-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 957731-EL817(C)-FG
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL817(C)-FG CAD Model

Description

The Everlight Electronics Co Ltd EL817(C)-FG is a high-performance optocoupler or optoisolator. This device consists of an infrared emitting diode optically coupled to a phototransistor. It's designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltage surges and electrical noise. The EL817 series is widely used in various applications requiring signal transfer without direct electrical connection.

Applications:

  • Power Supplies: Used in switching power supplies to provide feedback isolation between the primary and secondary sides.
  • Industrial Control Systems: Employed in industrial control systems for isolating control signals from high-power circuits.
  • Motor Control: Incorporated in motor control circuits to isolate the microcontroller from the motor drive circuitry.
  • Telecommunications Equipment: Utilized in telecommunications equipment for signal isolation in line interface cards.
  • Medical Equipment: Used in medical devices for patient safety, ensuring isolation between the power supply and sensitive monitoring circuits.

Features:

  • High Isolation Voltage: Provides a high isolation voltage between the input and output (typically 5000 Vrms).
  • Current Transfer Ratio (CTR): Offers a good current transfer ratio, ensuring efficient signal transmission.
  • Compact Package: Available in a compact DIP-4 package, suitable for high-density PCB layouts.
  • Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • High Collector-Emitter Voltage: Supports a high collector-emitter voltage, allowing use in various circuit designs.

Benefits:

  • Electrical Isolation: Provides excellent electrical isolation, protecting circuits from high voltage and noise.
  • Signal Integrity: Maintains signal integrity by preventing ground loops and noise interference.
  • Enhanced Safety: Improves safety by isolating potentially hazardous voltages from user interfaces.
  • Versatile Application: Suitable for a wide range of applications due to its high isolation voltage and CTR.
  • Compact Design: Saves board space with its compact DIP-4 package.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions.

Additional Details:

The EL817(C)-FG features a gallium arsenide (GaAs) infrared emitting diode, which provides efficient light emission for optimal coupling with the phototransistor. The phototransistor is designed for high sensitivity and fast switching speeds. It is crucial to follow the recommended operating conditions specified in the datasheet to ensure optimal performance and longevity of the device. This includes limiting the forward current of the LED and the collector current of the phototransistor. Proper decoupling capacitors should be used to minimize noise. The EL817 series has various sub-models characterized by different CTR (current transfer ratio) ranges, the '(C)' signifies the specific CTR range for this particular component.

Overall, the Everlight EL817(C)-FG is a reliable and versatile optocoupler, providing excellent electrical isolation and signal transfer capabilities for various electronic applications.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0781 $50.3745
1,565+ $0.0641 $100.3165
2,420+ $0.0621 $150.2820
3,330+ $0.0601 $200.1330
4,305+ $0.0581 $250.1205
5,760+ $0.0521 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess