EN
  • EN
  • DE

ELM3062

Part No ELM3062
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description 4 PIN SOP ZERO CROSS TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171663-ELM3062
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ELM3062 CAD Model

Description

The ELM3062 is an optoisolator from Everlight Electronics Co Ltd, specifically designed as a Triac driver output device. Optoisolators provide electrical isolation between input and output circuits, protecting sensitive control circuitry from high voltage transients and noise.

Applications:

  • Solid State Relays (SSRs).
  • Industrial motor control.
  • Lighting control circuits.
  • AC power switching.
  • Solenoid and valve control.

Features:

  • Triac Driver Output: Designed to directly drive a Triac, simplifying AC load control.
  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Zero-Crossing Detection: Reduces EMI (Electromagnetic Interference) and improves Triac switching performance.
  • Compact Package: Saves valuable board space.
  • High Surge Capability: Withstands transient voltage spikes.

Benefits:

  • Enhanced Safety: Electrical isolation protects control circuits from high voltages.
  • Reduced EMI: Zero-crossing detection minimizes noise generated during switching.
  • Simplified Circuit Design: Direct Triac driving eliminates the need for additional components.
  • Improved Reliability: Robust construction ensures long-term performance.
  • Precise Load Control: Enables accurate and reliable AC power switching.

Additional Details:

The ELM3062 typically has an input LED that, when energized, triggers the internal Triac driver. The datasheet specifies the trigger current, holding current, and on-state voltage characteristics. The isolation voltage is a critical parameter that defines the level of electrical separation between the input and output. The ELM3062 is available in various package types (e.g., DIP, SMD), and the specific application circuit should be designed according to the manufacturer's recommendations.

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess