EN
  • EN
  • DE
  • IT

ELM611(TA)-V

Part No ELM611(TA)-V
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPEN COLL 5SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Channel Output Current 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 40ns, 10ns
Forward Voltage 1.45V
Continuous forward current- Max 50mA
Supply Voltage - Operating 7V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-SOP
Win Source Part Number 1036279-ELM611(TA)-V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELM611(TA)-V CAD Model

Description

The ELM611(TA)-V is a high-quality isolator that is perfect for various electronic devices.

  • Output Type: Schottky clamped open collector
  • Data Rate: 10Mbps
  • Forward Voltage: 1.45V
  • Input Type: DC
  • Number of Channels: 1
  • Inputs - Side 1/Side 2: 1/0
  • Common Mode Transient Immunity (min): 20kV/μs
  • Propagation Delay tpLH / tpHL (max): 100ns, 100ns
  • Isolation Voltage: 3750Vrms
  • Case/Package: 5-SOP
  • Supply Voltage: 7V
  • Temperature Range: -40°C to 85°C
  • Channel Output Current: 50mA
  • Continuous Forward Current Max: 50mA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to $2.8058
Renesas Electronics America
OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $3.3892
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $1.4623
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
CEL
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Lowest to $0.7258
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4232 $57.1320
325+ $0.3472 $112.8400
500+ $0.3364 $168.2000
690+ $0.3256 $224.6640
890+ $0.3147 $280.0830
1,195+ $0.2821 $337.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess