EN
  • EN
  • DE
  • IT

ELSH-F71M1-0LPGS-C3000

Part No ELSH-F71M1-0LPGS-C3000
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - White
Description LED SHUEN WARM WHITE 3000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Everlight Electronics Co Ltd
Series SHUEN
Package Tape & Reel
Product Status Active
Color White, Warm
CCT (K) 3000K (2870K ~ 3220K)
Flux @ 85°C, Current - Test 61lm
Flux @ 25°C, Current - Test 70lm (70lm ~ 80lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 59 lm/W
CRI (Color Rendering Index) 75
Current - Max 400mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Size / Dimension 0.177" L x 0.120" W (4.50mm x 3.05mm)
Height - Seated (Max) 0.085" (2.15mm)
Thermal Resistance of Package 10°C/W
Base Product Number ELSH-F71
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 589077-ELSH-F71M1-0LPGS-C3000
Ultra Librarian 3D Model Ultra Librarian ELSH-F71M1-0LPGS-C3000 CAD Model

Description

The 589077-ELSH-F71M1-0LPGS-C3000 is an active white LED lighting component from Everlight Electronics Co Ltd.

  • Series: SHUEN
  • Packaging: Tape and Reel
  • Size/Dimension: 0.177" L x 0.120" W (4.50mm x 3.05mm)
  • Height Seated (Max): 0.085" (2.15mm)
  • Standard Package: 400 pieces
  • Maximum Current: 400mA
  • Viewing Angle: 120 degrees
  • Forward Voltage (Vf): 3.4V (Typ)
  • Current Test: 350mA
  • CCT (K): 3000K (2870K ~ 3220K)
  • Flux @ 85°C, Current Test: 61lm
  • Flux @ 25°C, Current Test: 70lm (70lm ~ 80lm)
  • Lumens/Watt @ Current Test: 59 lm/W
  • CRI (Color Rendering Index): 75
  • Thermal Resistance Package: 10°C/W
  • Package/Case: 1812 (4532 Metric)
  • ECCN: EAR99
  • HTSUS: 8541.41.0000

You May Also Be Interested in

LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3500K 3SMD
Lowest to $2.9105
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $1.6403
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess