EN
  • EN
  • DE
  • IT

ELSH-F91C1-0LPGS-C5700

Part No ELSH-F91C1-0LPGS-C5700
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - White
Description LED SHUEN COOL WHITE 5700K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Everlight Electronics Co Ltd
Series SHUEN
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 5700K (5310K ~ 6020K)
Flux @ 85°C, Current - Test 78lm
Flux @ 25°C, Current - Test 90lm (90lm ~ 100lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 76 lm/W
CRI (Color Rendering Index) 70
Current - Max 400mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Size / Dimension 0.177" L x 0.120" W (4.50mm x 3.05mm)
Height - Seated (Max) 0.085" (2.15mm)
Thermal Resistance of Package 10°C/W
Base Product Number ELSH-F91
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 589079-ELSH-F91C1-0LPGS-C5700
Ultra Librarian 3D Model Ultra Librarian ELSH-F91C1-0LPGS-C5700 CAD Model

Description

The 589079-ELSH-F91C1-0LPGS-C5700 is a white, cool LED lighting component from Everlight Electronics Co Ltd.

  • Series: SHUEN
  • Package: Tape & Reel
  • Size/Dimension: 0.177" L x 0.120" W (4.50mm x 3.05mm)
  • Seated Height: 0.085" (2.15mm)
  • Viewing Angle: 120°
  • Voltage Forward (Vf): 3.4V (Typical) @ 350mA
  • Color Temperature (CCT): 5700K
  • Flux: 78lm @ 85°C, 90lm @ 25°C
  • Lumens/Watt: 76 lm/W @ Test Current
  • Color Rendering Index (CRI): 70
  • Mounting Type: Surface Mount
  • Package: 1812 (4532 Metric)
  • Status: Active

You May Also Be Interested in

Lumileds
LED LUXEON NEU WHITE 4000K 2SMD
Lowest to $4.0909
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2857
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.5830

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess