The IR333/H0/L10 is an infrared (IR) phototransistor manufactured by Everlight Electronics. It is designed for applications requiring the detection of infrared light, such as remote control systems, light curtains, and optical sensors. This phototransistor is known for its high sensitivity and fast response time.
Applications:
- Remote control receivers.
- Light barriers and light curtains.
- Optical switches.
- Proximity sensors.
- Position encoders.
Features:
- High sensitivity to infrared radiation.
- Fast switching speed.
- Compact package size.
- High reliability.
- Operating temperature range from -25°C to +85°C.
Benefits:
- Improved detection range: High sensitivity allows for detecting infrared signals from a greater distance.
- Rapid response: Fast switching speed ensures quick reaction to changes in infrared radiation.
- Easy integration: Compact size simplifies incorporation into various electronic circuits.
- Long lifespan: High reliability ensures a long operational life.
- Versatile applications: Suitable for a wide range of infrared detection applications.
Additional Details:
The IR333/H0/L10 operates by converting infrared light into an electrical current. When infrared light strikes the phototransistor, it generates a current proportional to the intensity of the light. This current can then be used to trigger a switch or activate another circuit element.
The 'H0' designation likely refers to a specific gain or sensitivity range within the IR333 product family, while 'L10' may indicate a specific lead forming or packaging configuration.
The phototransistor's spectral response is tailored to the infrared region, making it ideal for detecting light emitted by infrared LEDs and other infrared sources. The device is housed in a standard through-hole package for easy mounting on printed circuit boards.