EN
  • EN
  • DE

IRM-V038/TR1-P(QN)

Part No IRM-V038/TR1-P(QN)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065655-IRM-V038/TR1-P(QN)
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRM-V038/TR1-P(QN) CAD Model

Description

The IRM-V038/TR1-P(QN) is a miniature infrared (IR) receiver module manufactured by Everlight Electronics. These modules are designed for infrared remote control systems and data transmission, commonly found in consumer electronics and various control applications.

Applications:

  • Infrared remote control systems for televisions, DVD players, and other audio/visual equipment.
  • Wireless control systems for lighting and home automation.
  • Infrared data transmission applications.
  • Remote control toys and robotics projects.

Features:

  • Miniature package size for compact designs.
  • High immunity against ambient light.
  • Internal filter for PCM frequency.
  • Low supply current.
  • Photo detector and preamplifier in one package.
  • TTL and CMOS compatibility.

Benefits:

  • Simplified system design due to integrated components.
  • Reliable performance in noisy environments due to ambient light suppression.
  • Reduced power consumption, extending battery life in portable devices.
  • Cost-effective solution for IR remote control applications.

Additional Details:

The IRM-V038/TR1-P(QN) operates at a carrier frequency of 38kHz, which is a standard frequency for many IR remote control protocols. It requires a supply voltage typically around 5V, and its output is a digital signal that can be directly interfaced with microcontrollers or other digital logic circuits. The module is designed to demodulate the infrared signal and output a clean digital signal representing the transmitted data.

The device features a molded epoxy lens which enhances the sensitivity of the photodiode. The integrated circuit amplifies and filters the signal, which provides enhanced reliability over discrete designs. Its small size makes it suitable for integration into space-constrained applications.

For optimal performance, it is recommended to follow the manufacturer's guidelines for power supply decoupling and signal routing. The module should be shielded from direct sunlight and other strong sources of IR radiation to prevent interference.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess