EN
  • EN
  • DE
  • IT

ITR8307/S17/TR8

Part No ITR8307/S17/TR8
Manufacturer Everlight Electronics Co Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1203+Rohs
Reference case SMD-4
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 731570-ITR8307/S17/TR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ITR8307/S17/TR8 CAD Model

Description

The ITR8307/S17/TR8 is a reflective object sensor manufactured by Everlight Electronics Co., Ltd. This sensor combines an infrared (IR) emitter and a phototransistor in a single package, making it ideal for detecting the presence or absence of objects in close proximity. Its compact design and ease of use make it suitable for a wide range of applications.

Applications

  • Object detection
  • Line following robots
  • Proximity sensing
  • Paper detection in printers
  • Vending machines
  • Gaming consoles
  • Industrial automation

Features

  • Compact surface mount package
  • Infrared (IR) emitter and phototransistor integrated
  • High sensitivity
  • Fast response time
  • Operating temperature range suitable for various environments
  • RoHS compliant

Benefits

  • Simplified circuit design
  • Space saving
  • Reliable object detection
  • Precise distance measurement (within a limited range)
  • Easy integration into existing systems

Additional Details

The ITR8307/S17/TR8 reflective sensor operates by emitting infrared light from the IR emitter. When an object is present in front of the sensor, the infrared light is reflected back towards the phototransistor. The phototransistor then conducts current, indicating the presence of the object. The sensitivity of the sensor can be adjusted by varying the current through the IR emitter. The output signal from the phototransistor can be interfaced with a microcontroller or other electronic circuits for further processing. For specific electrical characteristics, such as forward voltage, collector-emitter voltage, and response time, consult the Everlight Electronics datasheet. Care should be taken to avoid ambient light interference, which can affect the sensor's performance. Shielding or filtering techniques may be necessary in environments with high ambient light levels. The sensor's performance is also dependent on the reflectivity of the target object, with higher reflectivity resulting in a stronger signal.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1359 $65.2320
1,165+ $0.1112 $129.5480
1,790+ $0.1086 $194.3940
2,470+ $0.1048 $258.8560
3,210+ $0.1009 $323.8890
4,290+ $0.0906 $388.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess