EN
  • EN
  • DE

PT2559B/L1/H3

Part No PT2559B/L1/H3
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 353641-PT2559B/L1/H3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2559B/L1/H3 CAD Model

Description

The PT2559B/L1/H3 is a phototransistor manufactured by Everlight Electronics Co Ltd. Phototransistors are semiconductor devices that convert light energy into electrical current. This specific model appears to be a through-hole type phototransistor. Understanding the exact spectral response, sensitivity, and other electrical characteristics requires consulting the datasheet.

Applications:

  • Light Detection Circuits: Used in various applications where detecting the presence or absence of light is required.
  • Optical Sensors: Implemented in optical sensor modules for object detection and proximity sensing.
  • Bar Code Scanners: Can be found in some bar code scanning devices for reading the reflected light patterns.
  • Encoders: Utilized in rotary or linear encoders to detect position or movement.
  • Industrial Automation: Employed in automated systems for light-based triggering and control.

Features:

  • Phototransistor: Converts light into electrical current.
  • Through-Hole Mounting: Designed for mounting on printed circuit boards using through-hole technology.
  • High Sensitivity: Capable of detecting low levels of light. (Confirmation needed from datasheet)
  • Fast Response Time: Offers quick response to changes in light intensity. (Confirmation needed from datasheet)
  • Compact Size: Relatively small form factor for easy integration. (Confirmation needed from datasheet)

Benefits:

  • Reliable Light Detection: Provides consistent and dependable light sensing capabilities.
  • Easy Integration: Simple to incorporate into existing electronic circuits due to its standard through-hole package.
  • Cost-Effective: Offers a budget-friendly solution for light detection needs.
  • Versatile Applications: Suitable for a wide range of light-sensing applications.
  • Durable Construction: Designed for long-term performance in various environmental conditions. (Confirmation needed from datasheet)

Further specifications, such as the peak spectral response, collector-emitter voltage, collector current, and operating temperature range, can be found in the official datasheet provided by Everlight Electronics Co Ltd. Consulting this document is crucial for proper design and implementation. The "/L1/H3" suffix likely denotes specific binning or selection criteria related to sensitivity or other performance characteristics, but the datasheet must be consulted to confirm these details.

You May Also Be Interested in

LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess