EN
  • EN
  • DE

QTLP630C4/FC17-21STGC/S530/TR8

Part No QTLP630C4/FC17-21STGC/S530/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834742-QTLP630C4/FC17-21STGC/S530/TR8
Ultra Librarian 3D Model Ultra Librarian QTLP630C4/FC17-21STGC/S530/TR8 CAD Model

Description

The QTLP630C4/FC17-21STGC/S530/TR8 is a surface-mount LED indicator from Everlight Electronics. It is designed for applications requiring a bright, reliable, and energy-efficient light source. This LED features a compact package and is suitable for automated assembly processes.

Applications

  • Status indicators for electronic devices
  • Backlighting for small displays
  • Panel indicators in industrial equipment
  • Consumer electronics indicators (e.g., power on/off)
  • Automotive indicators

Features

  • Surface Mount Technology (SMT)
  • Green color emission
  • High luminous intensity
  • Compact package size
  • Wide viewing angle
  • Low power consumption
  • RoHS compliant
  • Tape and reel packaging for automated assembly

Benefits

  • Bright and clear indication for easy visibility
  • Small size allows for use in space-constrained applications
  • Energy-efficient operation reduces power consumption
  • Long lifespan reduces maintenance costs
  • Easy integration into automated assembly lines
  • Environmentally friendly due to RoHS compliance
  • Reliable performance ensures consistent operation

Additional Details

The QTLP630C4/FC17-21STGC/S530/TR8 is a green LED characterized by its high luminous intensity and efficient power consumption. The 'QTLP' prefix indicates that it's part of Everlight's LED product line. The '630C4' likely refers to the specific green color wavelength and intensity bin. The 'FC17-21STGC' portion specifies the forward current and color binning characteristics. 'S530' designates a specific intensity bin, and 'TR8' signifies that it is packaged on tape and reel for automated pick-and-place assembly. For accurate design and performance specifications, it's necessary to consult the official Everlight datasheet, which will provide details on forward voltage, reverse current, viewing angle, and other critical parameters.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess