EN
  • EN
  • DE

QTLP670CYTR

Part No QTLP670CYTR
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 2PLCC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Color Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 65mcd
Lens Style/Size Round with Flat Top, 2.40mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 589nm
Wavelength - Peak 590nm
Case / Package 2-PLCC
Height (Max) 2.10mm
Win Source Part Number 118362-QTLP670CYTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP670CYTR CAD Model

Description

The QTLP670CYTR is a surface-mount, high-intensity yellow LED manufactured by Everlight Electronics. It is designed for diverse applications that require a bright and easily visible light source, provided in a compact surface-mountable package. This LED utilizes an aluminum indium gallium phosphide (AlInGaP) dice, known for contributing to its high efficiency and extended lifespan.

Applications

  • Backlighting for LCDs, switches, and various displays.
  • Indicator lights in consumer electronics devices.
  • Automotive lighting, such as dashboard indicators and signal lights.
  • Panel indicators for industrial equipment.
  • General illumination purposes.

Features

  • High luminous intensity for bright visibility.
  • Surface mount package (SMD) allowing for straightforward assembly.
  • Yellow color emission.
  • AlInGaP dice technology known for efficiency.
  • Wide viewing angle optimizing light dispersion.
  • RoHS compliant, aligning with environmental standards.

Benefits

  • Offers a bright and easily visible yellow light source.
  • Simplifies the assembly process with its surface-mount design.
  • Provides long-term reliability and consistent performance.
  • Suited to varied applications because of its broad viewing angle.
  • Environmentally responsible due to its RoHS compliance.

Additional Details

The QTLP670CYTR generally has a forward voltage of around 2.0 volts and a forward current around 20mA. Its luminous intensity usually falls between 45 and 180 mcd (millicandelas), dependent on specific binning classifications. The viewing angle is typically around 140 degrees, ensuring adequate light dispersion. The operational temperature ranges typically from -40°C to +85°C. The component is encased in a small outline transistor (SMT) package, suitable for automated assembly lines. The AlInGaP material usage guarantees stable and consistent light output across differing operating conditions. Its small dimensions and high luminance render it a versatile option for indicator and backlighting applications. It is commonly implemented where a vibrant, clear, and trustworthy yellow light source is required in a minimized form factor.

You May Also Be Interested in

Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess