EN
  • EN
  • DE

S530-A2/TR8

Part No S530-A2/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 307312-S530-A2/TR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S530-A2/TR8 CAD Model

Description

The Everlight S530-A2/TR8 is a high-intensity, surface-mount LED. It's designed for applications requiring a bright and efficient light source in a compact package.

Applications:

  • Backlighting: LCD backlighting in mobile devices, automotive displays, and industrial equipment.
  • Indicator lights: Status indicators for electronics, appliances, and control panels.
  • Automotive lighting: Interior and exterior lighting applications, such as dashboard indicators and signal lights.
  • Consumer electronics: Keypads, displays, and other lighting features in phones, tablets, and other devices.
  • General illumination: Small-area lighting for task lighting and accent lighting.

Features:

  • High luminous intensity: Provides a bright and clear light output.
  • Compact size: Surface-mount package allows for dense board layouts.
  • Wide viewing angle: Offers good light distribution.
  • Long lifespan: Provides reliable performance over an extended period.
  • Low power consumption: Energy-efficient operation.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Enhanced visibility: Improves the clarity and readability of displays and indicators.
  • Space saving: Small footprint allows for miniaturization of electronic devices.
  • Improved light distribution: Provides uniform illumination.
  • Reduced maintenance: Long lifespan minimizes the need for replacements.
  • Lower energy costs: Reduced power consumption saves energy.
  • Environmentally responsible: Complies with environmental regulations.

Additional Details:

The S530-A2/TR8 is typically a AlInGaP on GaAs substrate LED. Forward voltage typically ranges from 1.8V to 2.4V depending on the specific color and current. It is packaged in a small SMD package. Specific wavelengths will vary depending on the chosen color (red, green, blue, yellow, etc.)

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5128 $58.9720
275+ $0.4204 $115.6100
425+ $0.4077 $173.2725
585+ $0.3950 $231.0750
760+ $0.3812 $289.7120
1,015+ $0.3419 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess