EN
  • EN
  • DE

LP2950ACN-5.0/TR

Part No LP2950ACN-5.0/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828076-LP2950ACN-5.0/TR
Ultra Librarian 3D Model Ultra Librarian LP2950ACN-5.0/TR CAD Model

Description

The LP2950ACN-5.0/TR is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable 5V output voltage with a low dropout voltage, making it suitable for various battery-powered and portable applications where efficiency is crucial. The regulator features a low quiescent current, which further enhances its efficiency and prolongs battery life.

Applications

  • Battery-Powered Systems: Used in devices where minimizing power consumption is critical for extended battery life.
  • Portable Electronics: Suitable for use in portable devices such as mobile phones, PDAs, and handheld instruments.
  • Microprocessor Power Supplies: Provides a stable voltage source for microprocessors and microcontrollers.
  • Post Regulation for Switching Regulators: Can be used as a post-regulator to reduce ripple and noise from switching regulators.
  • Linear Regulators for Noise-Sensitive Circuits: Ideal for powering sensitive analog and RF circuits where low noise is essential.

Features

  • 5V Fixed Output: Provides a stable and precise 5V output voltage.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, enabling efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Short Circuit Protection: Protects the regulator and the connected load from damage due to short circuits.
  • Over Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe level, preventing thermal damage.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reversed polarity.

Benefits

  • Improved Battery Life: The low quiescent current and low dropout voltage contribute to reduced power consumption, extending the operational life of battery-powered devices.
  • Enhanced System Reliability: Built-in protection features safeguard the regulator and the load from potential damage due to short circuits, over temperature, and reverse battery connections.
  • Stable Voltage Supply: Provides a consistent and reliable 5V output voltage, ensuring proper operation of connected components.
  • Simplified Design: Requires minimal external components, simplifying the design and reducing the overall cost of the system.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, making it suitable for various environments.

Additional Details

The LP2950ACN-5.0/TR comes in a through-hole package, making it easy to integrate into existing circuit boards. It is designed for applications requiring a stable 5V supply with minimal power loss. The regulator's robust protection features and low quiescent current make it a reliable and efficient choice for a wide range of electronic devices.

Technical Specifications:

  • Output Voltage: 5V
  • Dropout Voltage: Typically 380mV at 100mA
  • Quiescent Current: Typically 75μA
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TO-92

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess