EN
  • EN
  • DE

MP7541ATD

Part No MP7541ATD
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021862-MP7541ATD
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7541ATD CAD Model

Description

The MP7541ATD is a monolithic multiplying digital-to-analog converter (DAC) manufactured by Exar Corporation. It is a 12-bit resolution DAC designed for applications requiring precise analog signal control. The MP7541ATD offers four-quadrant multiplication capabilities, making it suitable for various signal processing and control systems.

Applications

  • Programmable gain amplifiers: Used to control the gain of amplifiers in audio and instrumentation systems.
  • Automatic test equipment (ATE): Provides precise analog signal generation for testing electronic components and systems.
  • Servo motor control: Used in servo systems to control motor speed and position.
  • Process control: Provides analog control signals for industrial process automation.
  • Audio signal processing: Used in audio equipment for volume control, equalization, and other signal processing functions.

Features

  • 12-bit resolution: Provides high precision analog signal control.
  • Four-quadrant multiplication: Allows both positive and negative input signals to be multiplied by the digital input.
  • Low power consumption: Suitable for battery-powered and portable applications.
  • TTL/CMOS compatible inputs: Simplifies interfacing with digital logic circuits.
  • Monolithic construction: Ensures high reliability and performance.

Benefits

  • Precise analog signal control: 12-bit resolution ensures accurate and repeatable analog signal generation.
  • Versatile application: Four-quadrant multiplication allows for a wide range of signal processing and control functions.
  • Low power operation: Extends battery life in portable applications.
  • Simplified system design: Easy to interface with digital logic circuits.
  • High reliability: Monolithic construction ensures stable and reliable performance.

Additional Details

The MP7541ATD DAC is designed to provide high-performance analog signal control in a variety of applications. Its 12-bit resolution ensures precise and accurate signal generation, while its four-quadrant multiplication capability allows for versatile signal processing. The DAC's low power consumption makes it suitable for battery-powered and portable devices. Its TTL/CMOS compatible inputs simplify interfacing with digital logic circuits, reducing system design complexity. The monolithic construction ensures high reliability and stable performance, making it a robust solution for demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess