EN
  • EN
  • DE

PEB1757E-SAJ

Part No PEB1757E-SAJ
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 272370-PEB1757E-SAJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB1757E-SAJ CAD Model

Description

The PEB1757E-SAJ, manufactured by Exar Corporation, is a high-performance integrated circuit designed for telecommunications applications. Specifically, it functions as a T1/E1 framer, providing essential functions for connecting to T1 or E1 lines. This device is crucial for equipment that needs to transmit and receive data over these standard telecommunication links. The suffix '-SAJ' likely denotes a specific packaging or manufacturing variation of the PEB1757E.

Applications

  • PBX Systems: Used in Private Branch Exchange systems to provide connectivity to external telephone networks.
  • Channel Banks: Employed in channel banks to multiplex multiple voice or data channels onto a single T1/E1 line.
  • Routers and Gateways: Integrated into routers and gateways to provide T1/E1 interfaces for wide area network (WAN) connectivity.
  • Digital Cross-Connect Systems (DCS): Used in DCS equipment for routing and managing T1/E1 channels.
  • Wireless Base Stations: Incorporated into wireless base stations to backhaul traffic over T1/E1 links.

Features

  • T1/E1 Framing: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) framing formats.
  • Integrated Clock Recovery: Includes clock recovery circuitry to extract timing information from the incoming T1/E1 signal.
  • Jitter Attenuation: Provides jitter attenuation to improve the quality of the transmitted and received signals.
  • Line Build-Out (LBO): Features programmable line build-out to compensate for signal loss over different cable lengths.
  • Loopback Testing: Supports loopback testing for diagnostic purposes.
  • Alarm Generation and Detection: Generates and detects various alarm conditions, such as loss of signal (LOS) and remote alarm indication (RAI).
  • Serial Interface: Uses a serial interface for communication with a host processor.
  • Low Power Consumption: Designed for low power consumption to minimize heat dissipation.

Benefits

  • Simplified Design: Integrates all necessary T1/E1 framing functions into a single chip, simplifying the design process.
  • Reduced Board Space: Reduces board space requirements compared to discrete solutions.
  • Improved Performance: Provides reliable and high-quality T1/E1 connectivity.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Enhanced Reliability: Improves system reliability through integrated alarm generation and detection.

Additional Details

The PEB1757E-SAJ typically operates from a 3.3V or 5V power supply. It comes in a surface-mount package for easy assembly onto printed circuit boards. The device is designed to meet the stringent requirements of telecommunications standards. Proper termination and impedance matching are essential for optimal performance. Refer to the Exar Corporation datasheet for detailed specifications and application notes, specifically referencing the '-SAJ' variant if available.

You May Also Be Interested in

NVIDIA
Lowest to $3.2617
NVIDIA
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
Toko America Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess