EN
  • EN
  • DE

PEF32001VV12 S LLU2

Part No PEF32001VV12 S LLU2
Manufacturer Exar Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084555-PEF32001VV12 S LLU2
Categories OEM Parts(O-R)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEF32001VV12 S LLU2 CAD Model

Description

The PEF32001VV12 S LLU2 is a single-chip ADSL2+ Integrated Access Device (IAD) chipset solution from Exar Corporation (formerly Infineon Technologies). It is designed to provide high-speed internet access and voice services over existing telephone lines. This chipset integrates various functionalities required for ADSL2+ modem operation, including the analog front-end (AFE), digital signal processor (DSP), and a microcontroller.

Applications:

  • Residential Gateways: Used in home gateways to provide internet connectivity and voice services to residential users.
  • Small Office/Home Office (SOHO) Routers: Integrated into SOHO routers to enable ADSL2+ connectivity.
  • Integrated Access Devices (IADs): Serves as the core component in IADs, combining modem functionality with other network and telephony features.

Features:

  • ADSL2+ compliant: Supports the ADSL2+ standard for high-speed data transmission over telephone lines.
  • Integrated AFE: Includes an integrated Analog Front-End for signal conditioning and processing.
  • DSP for Signal Processing: Features a Digital Signal Processor for efficient data modulation and demodulation.
  • Microcontroller: Incorporates a microcontroller for system management and control.
  • Low Power Consumption: Designed for efficient power usage, suitable for always-on devices.
  • Compact Design: Single-chip solution for reduced board space and system cost.

Benefits:

  • High-Speed Internet Access: Provides users with high-speed internet connectivity through ADSL2+ technology.
  • Integrated Voice Services: Enables voice services such as VoIP (Voice over Internet Protocol) to be delivered over the same line.
  • Cost-Effective Solution: Single-chip integration reduces the bill of materials and overall system cost.
  • Simplified Design: Reduces design complexity for manufacturers of ADSL2+ equipment.
  • Reliable Performance: Designed for stable and reliable operation in various network conditions.

Additional Details:

The PEF32001VV12 S LLU2 chipset typically supports data rates up to 24 Mbps downstream and 1 Mbps upstream, depending on line conditions and distance from the central office. It is designed to be compatible with various DSLAM (DSL Access Multiplexer) equipment. Power consumption is optimized for efficient operation in residential and SOHO environments. The chipset requires external components such as filters and termination resistors for proper operation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess