EN
  • EN
  • DE

SP232AEN-L/TR

Part No SP232AEN-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 5V SGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 240kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 030584-SP232AEN-L/TR
Family Name SP232A
Introduction Date January 08, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Clock & Timing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian SP232AEN-L/TR CAD Model

Description

The SP232AEN-L/TR is a dual RS-232 transceiver from Exar Corporation, designed for serial communication in various electronic systems. It facilitates the transmission and reception of data between devices using the RS-232 protocol while optimizing power consumption.

Applications

  • Connecting PCs to peripherals such as printers, mice, and modems.
  • Industrial control systems for serial communication with PLCs and sensors.
  • Data acquisition equipment for serial data transfer from instruments.
  • Point-of-sale (POS) systems for connecting to barcode scanners and receipt printers.
  • Embedded systems requiring serial communication interfaces, particularly in low-power applications.

Features

  • Dual RS-232 transceiver in a single package.
  • Meets or exceeds TIA/EIA-232-F and ITU V.28 specifications.
  • Operates from a single +5V power supply.
  • Integrated charge pump generates the required ±10V RS-232 voltage levels.
  • Data rates up to 120 kbps.
  • Low power consumption for energy-efficient operation.
  • Available in tape and reel packaging (TR) for automated assembly.

Benefits

  • Simplified RS-232 interface design.
  • Reduced component count, saving board space and cost.
  • Eliminates the need for external power supplies for RS-232 voltage levels.
  • Provides reliable data transmission over RS-232 links.
  • Extended battery life in portable devices due to low power consumption.
  • Cost-effective solution for dual-channel RS-232 communication with power efficiency.

Additional Details

The SP232AEN-L/TR integrates charge pump circuitry to generate the required ±10V RS-232 voltage levels from a single +5V power supply. This eliminates the need for external power supplies, simplifying the design and reducing overall system cost. The device is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications. It is supplied in tape and reel packaging for automated assembly.

Supporting data rates up to 120 kbps, the SP232AEN-L/TR is suitable for various applications. The tape and reel packaging facilitates efficient automated assembly in high-volume production environments.

The transceiver includes internal short-circuit and overvoltage protection, enhancing system reliability and preventing damage from electrical faults. Its compliance with industry standards ensures seamless integration with other RS-232 compatible devices.

The SP232AEN-L/TR is a reliable and cost-effective solution for dual RS-232 communication, offering ease of use, robust performance, and low power consumption in a variety of applications. The tape and reel packaging simplifies assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6555 $52.4400
190+ $0.5379 $102.2010
290+ $0.5211 $151.1190
400+ $0.5043 $201.7200
515+ $0.4875 $251.0625
690+ $0.4370 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,658 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess