EN
  • EN
  • DE

SP3243EUET-L/TR

Part No SP3243EUET-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 INTELLIGNT 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 047156-SP3243EUET-L/TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian SP3243EUET-L/TR CAD Model

Description

The SP3243EUET-L/TR is an RS-232 transceiver from Exar Corporation, designed for serial communication in a variety of applications. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly. The '-L' likely signifies a lead-free or RoHS compliant version.

Applications

  • Notebook and Laptop Computers
  • Sub-Notebooks
  • Palmtop Computers
  • Handheld PCs
  • Cellular Phones
  • Battery-Powered Equipment
  • Peripherals
  • Printers

Features

  • Meets all ElA-232E and ITU V.28 specifications
  • Operates from a single +3.0V to +5.5V power supply
  • Requires only 0.1μF charge pump capacitors
  • High data rate – 120kbps under load
  • Low power shutdown mode (typically 1μA)
  • Output swing limit of ±8V
  • Enhanced ESD specifications: ±15kV Human Body Model
  • Two drivers and two receivers
  • Tape and Reel packaging (TR)
  • Lead-free / RoHS compliant (-L)

Benefits

  • Simplified RS-232 Interface: Provides a simple and direct connection between microcontrollers/digital logic and RS-232 serial ports.
  • Low Power Operation: Optimized for battery-powered devices, featuring a low-power shutdown mode to conserve energy.
  • Compact Footprint: The integrated design minimizes space requirements on the PCB.
  • Robust ESD Protection: High ESD protection levels ensure reliable operation in environments prone to electrostatic discharge.
  • Wide Voltage Range: Operates over a wide voltage range, offering flexibility in system design.
  • Automated Assembly: Supplied in Tape and Reel packaging, facilitating automated pick-and-place assembly.
  • Environmental Compliance: Lead-free and RoHS compliant, meeting environmental regulations.

The SP3243EUET-L/TR operates from a single +3.0V to +5.5V power supply and requires only four small 0.1μF external charge pump capacitors. It can transmit data at rates up to 120kbps while maintaining RS-232 signal levels. The low-power shutdown mode reduces the supply current to a typical 1μA. The device complies with environmental standards due to its lead-free construction.

In summary, the SP3243EUET-L/TR offers a reliable, efficient, and environmentally conscious solution for RS-232 serial communication, particularly suitable for portable devices and automated manufacturing processes.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess