EN
  • EN
  • DE

SP330EEY-L/TR

Part No SP330EEY-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485 24TSSOP / Single Transmitter/Receiver RS-232/RS-422/RS-485 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 211985-SP330EEY-L/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SP330E
Introduction Date December 08, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SP330EEY-L/TR CAD Model

Description

The SP330EEY-L/TR is an RS-232 transceiver from Exar Corporation, designed to provide a reliable interface for serial communication. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly, and '-L' denotes a lead-free version, ensuring compliance with environmental standards.

Applications

  • Notebook and Laptop Computers
  • Sub-Notebooks
  • Palmtop Computers
  • Handheld PCs
  • Cellular Phones
  • Battery-Powered Equipment
  • Peripherals
  • Printers

Features

  • Meets all ElA-232E and ITU V.28 specifications
  • Operates from a single +3.0V to +5.5V power supply
  • Requires only 0.1μF charge pump capacitors
  • High data rate – 120kbps under load
  • Low power shutdown mode (typically 1μA)
  • Output swing limit of ±8V
  • Enhanced ESD specifications: ±15kV Human Body Model
  • Four Drivers and Four Receivers
  • Tape and Reel packaging (TR)
  • Lead-free / RoHS compliant (-L)

Benefits

  • Simplified RS-232 Interface: Simplifies the connection between microcontrollers or digital logic and RS-232 serial communication ports.
  • Low Power Consumption: Extends battery life in portable applications with its low-power shutdown mode.
  • Compact Footprint: Integrated design minimizes the required board space.
  • Robust ESD Protection: High ESD protection ensures reliable performance even in environments with electrostatic discharge.
  • Flexible Operating Voltage: Wide operating voltage range provides design flexibility.
  • Automated Assembly: Facilitates efficient and cost-effective automated assembly processes.
  • Environmentally Friendly: Complies with environmental standards due to its lead-free construction.

The SP330EEY-L/TR operates from a single +3.0V to +5.5V power supply and requires only small 0.1μF external charge pump capacitors. It supports data rates up to 120kbps while maintaining RS-232 signal levels. The low-power shutdown mode reduces supply current to a typical 1μA. The SP330EEY features four drivers and four receivers. The tape and reel packaging facilitates automated assembly, and the lead-free construction ensures compliance with environmental directives.

In conclusion, the SP330EEY-L/TR provides a comprehensive and efficient solution for RS-232 serial communication, ideally suited for portable devices and automated manufacturing environments, while adhering to environmental standards.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess