EN
  • EN
  • DE

SP6137CU-L

Part No SP6137CU-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input, 900kHz Synchronous PWM Step Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192111-SP6137CU-L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6137CU-L CAD Model

Description

The SP6137CU-L is a step-down (buck) DC-DC converter IC manufactured by Exar Corporation. It is designed for efficient power conversion in a variety of applications. The '-L' suffix generally denotes a specific feature, potentially related to low-power operation, a particular voltage range, or other enhanced performance characteristics. This IC facilitates the conversion of a higher DC input voltage to a lower, regulated DC output voltage.

Applications

  • Point-of-Load (POL) Regulation
  • Set-Top Boxes
  • LCD Monitors and Televisions
  • Networking and Communication Equipment
  • Embedded Systems
  • Portable Devices

Features

  • High Efficiency: Designed for high efficiency to minimize power losses and reduce heat generation.
  • Wide Input Voltage Range: Typically supports a wide range of input voltages, making it suitable for diverse power sources.
  • Adjustable Output Voltage: Allows for output voltage adjustment via external components, offering flexibility for different applications.
  • Internal Soft-Start: Features an internal soft-start function to limit inrush current during startup, preventing voltage overshoot.
  • Overcurrent Protection (OCP): Includes overcurrent protection to protect the regulator and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Incorporates short-circuit protection to prevent damage in the event of a short circuit at the output.
  • Thermal Shutdown: Equipped with thermal shutdown protection to disable the IC if the junction temperature exceeds safe limits.
  • PWM Control: Utilizes PWM (Pulse Width Modulation) control for stable and efficient voltage regulation.

Benefits

  • Simplified Design: Integrated design simplifies the design process and reduces the required number of external components.
  • High Efficiency: High efficiency minimizes power loss, reducing heat generation and improving overall system performance.
  • Reliable Operation: Built-in protection features ensure reliable operation under a variety of operating conditions.
  • Flexible Output Voltage: Adjustable output voltage enables customization to meet specific application requirements.
  • Compact Solution: Integration facilitates a compact solution, saving valuable board space.

Additional Details

The SP6137CU-L is generally available in a surface-mount package. The switching frequency typically resides in the hundreds of kHz range. For detailed specifications, including input voltage range, output current capability, switching frequency, and package details, consult the datasheet provided by Exar Corporation. The '-L' suffix might signify specific performance characteristics that differ from the standard SP6137CU.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess