EN
  • EN
  • DE

SP6200EM5-2.5/TR

Part No SP6200EM5-2.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192114-SP6200EM5-2.5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-2.5/TR CAD Model

Description

The SP6200EM5-2.5/TR is a low dropout (LDO) regulator from Exar Corporation, providing a stable 2.5V output voltage. As part of the SP6200 series, it's designed for efficiency and compact integration, making it well-suited for portable devices and other applications that demand regulated voltage with minimal power loss. The '/TR' suffix indicates that it is supplied in tape and reel packaging for automated assembly processes.

Applications:

  • Portable Devices: Used in devices such as smartphones, MP3 players, and cameras to regulate voltage for digital and analog circuits.
  • Wireless Communication: Powers RF transceivers, Bluetooth modules, and other wireless components.
  • Microcontroller and Microprocessor Systems: Provides a stable 2.5V power supply for various embedded systems.
  • Sensor Power: Regulates voltage for sensors in industrial, environmental, and medical applications.
  • Memory Power: Used to power memory devices like SRAM and EEPROM, requiring a stable and clean voltage supply.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is only slightly higher than the output voltage.
  • Fixed 2.5V Output: Delivers a precise and stable output voltage.
  • Low Quiescent Current: Reduces power consumption, especially in battery-powered applications.
  • Short-Circuit Protection: Protects the regulator and load from damage due to short circuits.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Stable with Ceramic Capacitors: Provides stable operation with low-ESR ceramic capacitors, reducing board space.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Short-circuit protection and thermal shutdown provide robust protection.
  • Space-Saving Design: The small package size and compatibility with ceramic capacitors help minimize board space.
  • Stable Voltage Supply: Delivers a consistent and reliable 2.5V to sensitive electronic components.
  • Automated Assembly: The tape and reel packaging simplifies automated assembly processes, reducing manufacturing costs.

Additional Details:

The SP6200EM5-2.5/TR comes in a SOT23-5 package. Its input voltage range is typically between 2.7V and 6.0V. For detailed specifications, application circuit examples, and further technical details, refer to the official datasheet from Exar Corporation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess