EN
  • EN
  • DE

SP6203EM5-2.85

Part No SP6203EM5-2.85
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192160-SP6203EM5-2.85
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-2.85 CAD Model

Description

The SP6203EM5-2.85 is a low dropout (LDO) regulator manufactured by Exar Corporation. It is designed to provide a stable 2.85V output voltage from a higher input voltage. The regulator is suitable for portable devices and battery-powered applications where efficiency and a small form factor are important.

Applications:

  • Portable Electronic Devices: Smartphones, tablets, MP3 players, and other handheld devices requiring a stable 2.85V power supply.
  • Battery-Powered Applications: Ideal for use in battery-powered devices such as wearables, sensors, and IoT devices.
  • Wireless Communication Equipment: Used in wireless modules and devices requiring a stable voltage supply for RF and digital circuits operating at 2.85V.
  • Microcontroller Power Supply: Serves as a clean and regulated power source for microcontrollers operating at 2.85V in embedded systems.
  • Point-of-Load Regulation: Can be used in distributed power systems to regulate voltage close to the load, minimizing voltage drop and improving overall performance.

Features:

  • Fixed 2.85V Output: Provides a stable and accurate 2.85V regulated output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or low-power mode.
  • Over-Temperature Protection: Includes built-in thermal shutdown to protect the regulator from overheating.
  • Short-Circuit Protection: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Compact SOT23-5 Package: Available in a small SOT23-5 package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures consistent and reliable operation of sensitive electronic components.
  • Protection Against Damage: Over-temperature and short-circuit protection enhance the reliability and lifespan of the device.
  • Space Saving: The compact package size allows for integration into small form factor designs.
  • Simplified Design: Easy to use, requiring minimal external components for operation.

Additional Details:

The SP6203EM5-2.85 typically has a current limit around 300mA. It operates over a wide input voltage range (typically 2.5V to 6V) and an industrial temperature range. Only input and output capacitors are generally required for operation. Refer to the Exar Corporation datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4056 $58.8120
350+ $0.3328 $116.4800
540+ $0.3224 $174.0960
745+ $0.3120 $232.4400
960+ $0.3016 $289.5360
1,285+ $0.2704 $347.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess