EN
  • EN
  • DE

SP6205EM5-1.8/TR

Part No SP6205EM5-1.8/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192168-SP6205EM5-1.8/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-1.8/TR CAD Model

Description

The SP6205EM5-1.8/TR is a low dropout (LDO) regulator from Exar Corporation. It's designed to provide a stable 1.8V output voltage. The '/TR' suffix indicates that the device is supplied in tape and reel packaging for automated assembly. This LDO regulator is well-suited for portable and battery-powered applications where efficiency, precision, and automated manufacturing are important.

Applications:

  • Automated Assembly: Ideal for high-volume manufacturing environments using automated pick-and-place equipment.
  • Portable Electronics: Used in smartphones, tablets, wearables, and other handheld devices.
  • Battery-Powered Applications: Suitable for powering sensors, IoT devices, and remote controls where long battery life is crucial.
  • Wireless Communication: Powers Bluetooth modules, Wi-Fi devices, and other wireless communication circuits.
  • Microcontroller Power: Provides a clean and stable 1.8V power source for microcontrollers in embedded systems.

Features:

  • 1.8V Fixed Output Voltage: Provides a stable and accurate 1.8V regulated output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby and low-power modes, extending battery life.
  • Over-Temperature Protection: Protects the regulator from thermal damage by shutting down operation at high temperatures.
  • Short-Circuit Protection: Prevents damage to the regulator and connected components in the event of a short circuit.
  • SOT23-5 Package: Compact surface-mount package for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly in high-volume manufacturing.

Benefits:

  • Efficient Power Regulation: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Stable and Reliable Output: Ensures consistent performance of connected devices.
  • Enhanced Durability: Over-temperature and short-circuit protection safeguards against damage.
  • Reduced Manufacturing Costs: Tape and reel packaging simplifies automated assembly.
  • Compact Design: The SOT23-5 package allows for high-density designs.

Additional Details:

The SP6205EM5-1.8/TR typically has a current limit around 300mA. It requires minimal external components, usually only input and output capacitors, for stable operation. The input voltage range is typically 2.5V to 6V. For complete specifications and application details, refer to the Exar Corporation datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess