EN
  • EN
  • DE

SP6205EM5-2.7

Part No SP6205EM5-2.7
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192171-SP6205EM5-2.7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-2.7 CAD Model

Description

The SP6205EM5-2.7 is a low dropout (LDO) regulator from Exar Corporation, designed to provide a stable 2.7V output. This regulator is ideal for a variety of portable and battery-powered applications where efficiency and a small footprint are important design considerations.

Applications:

  • Portable Electronic Devices: Commonly used in smartphones, tablets, MP3 players, and other handheld devices.
  • Battery-Powered Systems: Well-suited for use in wearables, sensors, and various IoT (Internet of Things) devices.
  • Wireless Communication Equipment: Utilized in wireless modules and devices requiring a stable voltage supply for RF and digital circuits.
  • Microcontroller Power: Acts as a clean and regulated power source for microcontrollers in various embedded systems.
  • Point-of-Load Regulation: Can be deployed in distributed power systems to regulate voltage close to the load, thus minimizing voltage drop and maximizing performance.

Features:

  • 2.7V Fixed Output: Provides a stable and accurate 2.7V regulated output voltage.
  • Low Dropout Voltage: Efficiently operates with a minimal voltage difference between the input and output.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or low-power modes.
  • Over-Temperature Protection: Integrated thermal shutdown prevents damage from overheating.
  • Short-Circuit Protection: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Compact SOT23-5 Package: Offered in a small SOT23-5 package suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current extends the battery life of portable devices.
  • Reliable Performance: Ensures consistent and reliable operation of connected electronic components due to the stable output voltage.
  • Protection Against Damage: Over-temperature and short-circuit protection features improve device reliability and extend its lifespan.
  • Space Saving: Allows for integration into small form factor designs thanks to the compact package.
  • Simplified Design: Easy to use with minimal external components required for operation.

Additional Details:

The SP6205EM5-2.7 typically features a current limit in the vicinity of 300mA. Operates over an input voltage range of 2.5V to 6V and industrial temperature range. External components are usually limited to input and output capacitors. It is recommended to refer to the Exar Corporation datasheet for complete specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess