EN
  • EN
  • DE

SP6213EC5-L-1-8/TR

Part No SP6213EC5-L-1-8/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.1A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 100mA
Operating Supply Current 125μA to 250μA
PSRR 70dB to 40dB (100Hz to 400kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 100176-SP6213EC5-L-1-8/TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP6213EC5-L-1-8/TR CAD Model

Description

The SP6213EC5-L-1-8/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation, designed to provide a stable 1.8V output voltage. The '/TR' suffix typically indicates that the component is supplied in tape and reel packaging, suitable for automated assembly processes. It's designed for applications requiring a regulated voltage source with low noise and high efficiency, especially in portable devices.

Applications

  • Low-Power Microcontrollers: Provides a stable 1.8V supply for low-power MCUs.
  • Memory Devices: Powers various memory components, such as SRAM and Flash memory.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered electronics.
  • Wearable Technology: Supplies power to sensors and processors in smartwatches and fitness trackers.
  • IoT Devices: Provides a stable voltage for sensors and communication modules in IoT applications.

Features

  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Provides protection against short circuit conditions.
  • Tape and Reel Packaging: Suitable for automated assembly lines.

Benefits

  • Extended Battery Life: Low quiescent current helps extend battery life in portable applications.
  • Reliable Performance: Stable output voltage ensures reliable operation of connected components.
  • Simplified Manufacturing: Tape and reel packaging facilitates automated assembly processes.
  • Enhanced System Protection: Over-current, short-circuit, and thermal shutdown features protect the regulator and the load.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The SP6213EC5-L-1-8/TR is typically housed in a small SOT23-5 package. It requires external components like input and output capacitors for stable operation. It is designed to be stable with low-ESR ceramic output capacitors, which contribute to better transient response and reduced output noise. Thermal overload protection is included to prevent damage to the device in case of overheating. The low dropout voltage ensures efficient regulation even when the input voltage is close to the 1.8V output voltage. The tape and reel packaging is specifically designed to improve manufacturing efficiency by enabling automated placement of the component on circuit boards.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess