EN
  • EN
  • DE

SP6682EU-L-1

Part No SP6682EU-L-1
Manufacturer Exar Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 192223-SP6682EU-L-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6682EU-L-1 CAD Model

Description

The SP6682EU-L-1 is a synchronous step-down DC-DC converter manufactured by Exar Corporation. This device is designed for applications that require high efficiency and a compact solution size. It features integrated high-side and low-side MOSFETs, reducing the need for external components and simplifying the design process. The SP6682EU-L-1 operates at a high switching frequency, enabling the use of smaller inductors and capacitors. Its protection features ensure reliable operation under various conditions.

Applications:

  • Portable Electronics
  • Point-of-Load Regulation
  • Handheld Devices
  • Mobile Phones
  • Tablets

Features:

  • High Efficiency: Minimizes power loss and maximizes battery life.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Provides flexibility to meet specific application requirements.
  • High Switching Frequency: Enables the use of smaller external components.
  • Over-Current Protection: Protects the device and load from excessive current.
  • Over-Temperature Protection: Prevents thermal damage in case of overheating.
  • Short-Circuit Protection: Safeguards the device and load from short-circuit conditions.

Benefits:

  • Longer Battery Life: High efficiency contributes to extended battery runtimes.
  • Compact Solution: Small component size and integrated features enable a compact design.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Reliable Operation: Protection features ensure stable and reliable performance.
  • Reduced System Cost: Fewer external components and simplified design lower the overall system cost.

Additional Details:

The SP6682EU-L-1 operates with a typical input voltage range of 2.5V to 5.5V. It uses a current-mode control architecture, providing excellent transient response and stability. The device is available in a thermally efficient package. For specific details on output current, switching frequency, efficiency curves, and thermal characteristics, please refer to the official datasheet provided by Exar Corporation.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess