EN
  • EN
  • DE

SP7614AER6-L/TR

Part No SP7614AER6-L/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description 2-4 Channel Low Dropout Linear LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337811-SP7614AER6-L/TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP7614AER6-L/TR CAD Model

Description

The SP7614AER6-L/TR is a high-performance synchronous step-down (buck) regulator from Exar Corporation. The part number variation indicates potential differences in package type, temperature range, or electrical specifications compared to the SP7614AEC6. The "-L/TR" suffix typically indicates that the part is lead-free and comes in tape and reel packaging, suitable for automated assembly processes. This regulator efficiently converts a higher input voltage to a lower output voltage with a high level of integration. It's a reliable solution for power management applications.

Applications:

  • Point-of-Load (POL) Regulation: Ideal for powering various electronic sub-systems requiring stable voltage.
  • Embedded Systems Power: Powers microcontrollers, processors, and memory in embedded applications.
  • Networking Devices: Power regulation in routers, switches, and network interface cards.
  • Industrial Automation: Provides regulated power for sensors, actuators, and control systems.
  • FPGA and DSP Applications: Efficiently powers Field-Programmable Gate Arrays and Digital Signal Processors.

Features:

  • Synchronous Rectification: Enhances efficiency by using MOSFETs for rectification instead of Schottky diodes.
  • Wide Input Voltage Range: Adaptable to various power supply configurations.
  • Adjustable Output Voltage: Can be configured to meet specific voltage requirements using external resistors.
  • Overcurrent Protection (OCP): Protects the device from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.
  • Enable/Disable Control: Allows for external on/off control for power saving.
  • Compact Package: Designed for space-constrained applications.
  • Lead-Free Construction: Compliant with RoHS standards.
  • Tape and Reel Packaging: Suitable for automated PCB assembly.

Benefits:

  • High Efficiency Operation: Synchronous rectification reduces power loss and heat generation.
  • Stable Output Voltage: Ensures consistent power delivery for reliable device operation.
  • Built-in Protection Features: Provides robust protection against potential fault conditions.
  • Simplified Design Process: Requires minimal external components, reducing complexity.
  • Versatile Application: Adaptable to a wide range of power regulation needs.
  • Enhanced Reliability: Protection features contribute to longer device lifespan.
  • Environmentally Compliant: Meets RoHS standards for reduced environmental impact.
  • Efficient Manufacturing: Tape and reel packaging facilitates automated assembly.

Additional Details:

The SP7614AER6-L/TR likely includes internal compensation for simplified design. Its switching frequency is optimized for efficient operation and transient response. Please refer to the datasheet for detailed specifications, including input and output voltage ranges, switching frequency, efficiency curves, and thermal characteristics. Consult the datasheet to verify package dimensions and operating temperature ranges.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess