EN
  • EN
  • DE

SP813LCP-L

Part No SP813LCP-L
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1257735-SP813LCP-L
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP813LCP-L CAD Model

Description

The SP813LCP-L is a multi-protocol transceiver manufactured by Exar Corporation. This versatile transceiver is designed to support multiple communication protocols, including RS-232, RS-485, and RS-422. The SP813LCP-L is suitable for industrial applications requiring flexible communication interfaces. It features integrated protection circuitry, including ESD protection and surge protection, ensuring reliable operation in harsh environments. The SP813LCP-L is commonly used in industrial automation, process control, and networking equipment.

Applications

  • Industrial Automation: Connecting PLCs, sensors, and actuators in automated systems.
  • Process Control: Interfacing with control devices in chemical plants, refineries, and other process industries.
  • Networking Equipment: Providing communication interfaces for routers, switches, and other network devices.
  • Building Automation: Connecting HVAC systems, lighting controls, and security systems in smart buildings.
  • Remote Monitoring: Enabling remote monitoring and control of equipment and systems.

Features

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Protection Circuitry: Includes ESD protection and surge protection.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Data Rates up to 10 Mbps: Supports data rates up to 10 Mbps.
  • Low Power Consumption: Minimizes power consumption in standby mode.

Benefits

  • Flexible Communication: Supports multiple communication protocols, allowing for easy integration with various devices.
  • Robust Protection: Integrated protection circuitry ensures reliable operation in harsh environments.
  • Wide Application Range: Suitable for a wide range of industrial and commercial applications.
  • Reduced System Cost: Integrates multiple functions in a single chip, reducing the number of external components.
  • Enhanced System Reliability: Designed to withstand harsh operating conditions, improving overall system reliability.

Additional Details

The SP813LCP-L typically operates with a supply voltage range of 3V to 5.5V. The transmitter outputs swing between +5V and -5V for RS-232 communication. The receiver inputs can handle voltages up to ±30V for RS-232 and up to ±12V for RS-485/422. The data rate is typically up to 10 Mbps. The SP813LCP-L is available in various packages, such as SOIC and TSSOP. When using the SP813LCP-L, it's crucial to ensure that the cable lengths are within the specified limits for each communication protocol to prevent signal degradation. Proper grounding practices should be followed to minimize noise and ensure stable operation. The SP813LCP-L provides a versatile and robust solution for multi-protocol communication in industrial and commercial applications. Its integrated protection circuitry, wide supply voltage range, and support for multiple communication protocols make it a suitable choice for a wide range of demanding environments.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3467 $60.6015
105+ $1.1053 $116.0565
165+ $1.0707 $176.6655
225+ $1.0360 $233.1000
290+ $1.0014 $290.4060
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,987 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess