EN
  • EN
  • DE

SPX1117M3-L-1.5/TR

Part No SPX1117M3-L-1.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192454-SPX1117M3-L-1.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117M3-L-1.5/TR CAD Model

Description

The SPX1117M3-L-1.5/TR is a low dropout (LDO) positive voltage regulator from Exar Corporation, designed to provide a stable 1.5V output voltage. The 'L' likely indicates a lower quiescent current version, enhancing efficiency, particularly in low-power applications. The 'M3' designates the package type, often a surface-mount package. The '/TR' suffix signifies that the device is supplied in Tape and Reel packaging for automated assembly.

Applications

  • Post Regulation for Switching Power Supplies: Provides a clean and stable 1.5V output after an initial switching regulation stage.
  • Low-Power Microcontrollers: Powers microcontrollers that operate at 1.5V, maximizing battery life.
  • Memory Devices: Supplies regulated voltage to memory chips requiring 1.5V.
  • Portable Electronics: Used in devices such as smartphones, tablets, and wearables to provide efficient and regulated power.
  • Battery-Powered IoT Devices: Efficiently regulates voltage in Internet of Things (IoT) devices, extending battery life in remote or unattended applications.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • Fixed Output Voltage: Provides a stable and precise 1.5V output without requiring external adjustments.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded, further enhancing efficiency.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit condition.
  • Stable with Ceramic Output Capacitors: Designed to work with low-ESR ceramic capacitors, reducing output noise and ripple.
  • Tape and Reel Packaging: Supplied in tape and reel format for automated assembly processes.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current minimize power dissipation, extending operating time in battery-powered applications.
  • Enhanced System Reliability: Integrated protection features safeguard against common electrical faults, increasing product lifespan.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors reduce design complexity and component count.
  • Precise Voltage Regulation: Ensures consistent performance and accuracy of the powered devices.
  • Suitable for Automated Assembly: Tape and reel packaging facilitates efficient manufacturing processes.

Additional Details

The SPX1117M3-L-1.5/TR operates over a wide temperature range, making it suitable for various industrial and commercial environments. It typically requires only input and output capacitors for stable operation. The device is lead-free and RoHS compliant.

Consult the datasheet for specific operating conditions, recommended component values, and thermal considerations.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2191 $58.0615
645+ $0.1799 $116.0355
995+ $0.1742 $173.3290
1,370+ $0.1686 $230.9820
1,775+ $0.1630 $289.3250
2,375+ $0.1461 $346.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,519 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess