EN
  • EN
  • DE

SPX1431M1/TR

Part No SPX1431M1/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Precision Adjustable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192484-SPX1431M1/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1431M1/TR CAD Model

Description

The SPX1431M1/TR is a precision adjustable shunt regulator manufactured by Exar Corporation. It is designed to act as a precision voltage reference and error amplifier, commonly used in switching power supplies, linear regulators, and voltage monitoring circuits.

Applications:

  • Switching Power Supplies: Used as a voltage reference and error amplifier to regulate the output voltage of switching power supplies.
  • Linear Regulators: Provides a stable voltage reference for linear voltage regulators.
  • Voltage Monitoring: Used in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Current Sources: Can be used to create precise current sources.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Precision Voltage Reference: Provides a highly accurate voltage reference.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range.
  • Low Output Noise: Minimizes noise in the regulated output voltage.
  • Sink Current Capability: Can sink current from the connected circuit.
  • Available in SOT-23 Package: Offers a small footprint for space-constrained applications.

Benefits:

  • Precise Voltage Regulation: Ensures accurate and stable voltage regulation in power supply applications.
  • Design Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • High Stability: Low temperature coefficient ensures stable performance over varying temperature conditions.
  • Reduced Noise: Low output noise improves the performance of sensitive circuits.
  • Compact Size: SOT-23 package enables use in small form factor designs.

Additional Details:

The SPX1431M1/TR uses two external resistors to set the output voltage. The output voltage is calculated using the formula Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (typically 2.5V), and R1 and R2 are the external resistors. It's essential to select resistors with low tolerance to achieve the desired output voltage accuracy. The device is designed to operate with a wide range of input voltages and is protected against reverse polarity conditions. The datasheet provides detailed information on application circuits, resistor selection, and layout considerations. Proper grounding and decoupling are essential for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess