EN
  • EN
  • DE

SPX29151T5-L-2-5/TR

Part No SPX29151T5-L-2-5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 25mA
Control Features Enable
Protection Features Over Current, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.39V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 065999-SPX29151T5-L-2-5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29151T5-L-2-5/TR CAD Model

Description

The SPX29151T5-L-2-5/TR is a low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a regulated 2.5V output voltage. The 'T5' likely refers to a specific package type, potentially SOT-223 or similar surface mount package. The '-L' indicates lead-free construction, and '/TR' signifies tape and reel packaging. This regulator is optimized for applications requiring a stable 2.5V supply and suitable for automated PCB assembly.

Applications:

  • Microcontroller and DSP power supplies: Provides a clean 2.5V supply for microcontrollers and digital signal processors.
  • Memory power supplies: Supplies the correct voltage to memory chips.
  • Portable devices: Used in mobile phones, tablets, and other portable devices requiring a regulated 2.5V rail.
  • Wireless communication modules: Powers components in wireless modules.
  • Sensor power supplies: Supplies regulated voltage to sensors.
  • Automated PCB assembly: The tape and reel packaging makes this part suitable for automated assembly lines.

Features:

  • Low dropout voltage: Minimizes the voltage difference needed between input and output.
  • Fixed 2.5V output: Delivers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator from damage caused by reversed battery polarity.
  • Short circuit protection: Prevents damage due to short circuits.
  • Thermal shutdown: Prevents overheating and potential damage to the regulator.
  • 'T5' Package (SOT-223 or similar): Suitable for surface mount assembly.
  • Lead-free construction: Environmentally friendly.
  • Tape and Reel Packaging: Facilitates automated pick and place assembly.

Benefits:

  • Stable 2.5V supply: Ensures reliable operation of connected components.
  • Efficient power conversion: Low dropout voltage results in less power dissipation.
  • Protection against common faults: Improves system reliability.
  • Easy surface mount assembly: 'T5' package simplifies board assembly.
  • Automated assembly: Tape and reel packaging reduces manufacturing costs.
  • Environmentally friendly: Lead-free construction meets environmental regulations.

Additional Details:

The SPX29151T5-L-2-5/TR typically requires input and output capacitors for stable operation. The specific package type (T5) influences thermal performance and board layout. Refer to the datasheet for recommended capacitor values and thermal management guidelines. The tape and reel packaging conforms to industry standards for automated assembly.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess