EN
  • EN
  • DE

SPX29300T-L-3.3/TR

Part No SPX29300T-L-3.3/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Package TO263
Win Source Part Number 090571-SPX29300T-L-3.3/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29300T-L-3.3/TR CAD Model

Description

The SPX29300T-L-3.3/TR is a low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a stable and regulated 3.3V output voltage. It's part of the SPX29300 series, which is known for its low dropout voltage, high accuracy, and low noise characteristics. The 'T' signifies a TO-220 or similar through-hole package for heat dissipation. The 'L' indicates a low quiescent current version, which is beneficial in battery-powered applications. The '/TR' suffix denotes tape and reel packaging, facilitating automated assembly processes.

Applications

  • Microcontroller Power: Supplies clean and stable 3.3V power to microcontrollers.
  • Logic Circuits: Powers various 3.3V logic circuits and digital components.
  • Portable Devices: Used in battery-operated portable devices where low power consumption is crucial.
  • Post-Regulation: Provides a stable 3.3V output after a switching regulator.
  • Embedded Systems: Powers components requiring a stable 3.3V voltage in embedded systems.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable 3.3V output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not heavily loaded, extending battery life.
  • Over-Temperature Protection: Shuts down the regulator to prevent damage if the junction temperature becomes too high.
  • Short-Circuit Protection: Protects the regulator and load from damage in case of a short circuit.
  • Reverse Battery Protection: Prevents damage if the battery is connected with the wrong polarity.
  • Fixed Output Voltage: Provides a fixed 3.3V output.

Benefits

  • Extended Battery Life: Low quiescent current extends the runtime of battery-powered devices.
  • Reliable Performance: Stable 3.3V output ensures consistent operation of connected devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Automated Assembly: Tape and reel packaging enables efficient automated assembly.

Additional Details

The SPX29300T-L-3.3/TR is designed for applications where efficiency and stability are critical. A heat sink may be required, depending on the application's power dissipation, to ensure the regulator operates within its safe temperature range. Input and output capacitors are recommended for optimal stability and transient response; low ESR capacitors such as ceramic or tantalum types are typically preferred. The tape and reel packaging is suitable for high-volume manufacturing environments where automated pick-and-place equipment is used. This regulator is intended for through-hole mounting.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess