EN
  • EN
  • DE

SPX29300T-L-5-0

Part No SPX29300T-L-5-0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 3A TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 3A
Output Current 3A
Protection Features Over Current, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 727188-SPX29300T-L-5-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29300T-L-5-0 CAD Model

Description

The SPX29300T-L-5-0 is an integrated circuit that is designed to provide reliable performance in a variety of applications. The circuit is manufactured by a reputable company and is known for its quality and durability. The circuit is easy to install and can be used in a variety of electronic devices, including power supplies, voltage regulators, and other devices that require reliable performance. The circuit is designed to provide accurate and reliable data, making it an ideal choice for use in demanding applications.

    You May Also Be Interested in

    Microchip Technology
    Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
    Need more? Email Us
    ON Semiconductor
    IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
    Need more? Email Us
    ON Semiconductor
    IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
    Need more? Email Us
    ON Semiconductor
    IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
    Need more? Email Us
    ON Semiconductor
    IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
    Lowest to $0.3910
    Analog Devices Inc.
    SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
    Lowest to $10.6120
    Analog Devices Inc.
    IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
    Lowest to $9.6861
    Rohm Semiconductor
    IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
    Need more? Email Us
    Microchip Technology
    IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.5640
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    12+ $4.1785 $50.1420
    30+ $3.4286 $102.8580
    46+ $3.3214 $152.7844
    63+ $3.2143 $202.5009
    81+ $3.1071 $251.6751
    108+ $2.7857 $300.8556
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 96 pieces
    MOQ: 12 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess