EN
  • EN
  • DE

SPX2945T5-5.0

Part No SPX2945T5-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low Drop Out Voltage Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192605-SPX2945T5-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2945T5-5.0 CAD Model

Description

The SPX2945T5-5.0 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. This regulator provides a stable 5.0V output and is designed to operate even when the input voltage is very close to the output voltage. This feature makes it an excellent choice for battery-powered applications and other situations where maintaining a consistent voltage supply is vital.

Applications:

  • Battery-powered Devices: Efficiently regulates voltage in portable devices, extending battery life.
  • Post-Regulation for Switching Power Supplies: Reduces noise and ripple in switching power supply outputs.
  • Linear Regulators: Provides a stable and accurate voltage source in linear regulation circuits.
  • Microcontroller Power Supplies: Delivers clean power to microcontrollers and other digital logic devices.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, enhancing efficiency.
  • 5.0V Fixed Output: Provides a precise and reliable 5.0V output voltage.
  • Over-Current Protection: Protects the regulator from damage due to excessive current.
  • Over-Temperature Protection: Prevents the regulator from overheating by shutting down when temperature limits are exceeded.
  • Reverse Battery Protection: Safeguards the regulator against damage from incorrect battery polarity.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • ±1% Output Voltage Tolerance: Ensures a high degree of accuracy in the output voltage.

Benefits:

  • Extended Battery Life: Low dropout and quiescent current characteristics help prolong battery runtime in portable applications.
  • Improved System Stability: Stable voltage regulation enhances the reliability and performance of connected devices.
  • Robust Protection Features: Over-current, over-temperature, and reverse battery protection ensure the regulator's longevity and safeguard connected components.
  • Simplified Circuit Design: Requires few external components, simplifying the design process and reducing board space.
  • Enhanced System Performance: Provides clean and stable power, minimizing noise and improving overall system performance.

Technical Specifications: The SPX2945T5-5.0 regulator has specified maximum input voltage and maximum output current (refer to the datasheet for precise values). It features a low dropout voltage, typically in the range of a few hundred millivolts at the rated current. The package type is TO-220.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess