EN
  • EN
  • DE

SPX2954M3-L-3.3/TR

Part No SPX2954M3-L-3.3/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192619-SPX2954M3-L-3.3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2954M3-L-3.3/TR CAD Model

Description

The SPX2954M3-L-3.3/TR is a low dropout (LDO) voltage regulator from Exar Corporation, delivering a stable 3.3V output. The 'M3' likely indicates the package type (SOT-223), 'L' could refer to a specific lead forming or other variation, and '/TR' suggests it's supplied in tape and reel packaging. This regulator is designed for applications where maintaining a consistent voltage is crucial, even with fluctuating input voltage, making it suitable for battery-powered and other portable devices.

Applications:

  • Battery-Powered Systems: Regulates voltage efficiently in portable devices to maximize battery life.
  • Post Regulation for Switching Power Supplies: Reduces noise and ripple in switching power supply outputs.
  • Microcontroller and Logic Power: Provides a stable 3.3V supply for microcontrollers, FPGAs, and other digital logic.
  • Portable Instrumentation: Powers sensitive circuits in handheld measurement and testing equipment.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • 3.3V Fixed Output: Provides a precise and stable 3.3V output voltage.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when temperature limits are exceeded.
  • Reverse Battery Protection: Safeguards the regulator against damage from incorrect battery polarity.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying power.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Extended Battery Life: Low dropout and quiescent current characteristics contribute to longer battery runtime.
  • Improved System Reliability: Stable voltage regulation ensures consistent operation of connected devices.
  • Protection Against Faults: Over-current, over-temperature, and reverse battery protection enhance the regulator's robustness.
  • Simplified Design: Requires few external components, streamlining circuit design.
  • Efficient Manufacturing: Tape and reel packaging enables efficient automated assembly.

Technical Specifications: The SPX2954M3-L-3.3/TR typically operates with input voltages up to a specified maximum (consult the datasheet for the exact value) and provides a fixed 3.3V output at a specific maximum current level (refer to the datasheet). The dropout voltage is usually low, allowing it to operate effectively with minimal voltage headroom. Package type is SOT-223.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess