EN
  • EN
  • DE

SPX3819S-1.5

Part No SPX3819S-1.5
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838644-SPX3819S-1.5
Ultra Librarian 3D Model Ultra Librarian SPX3819S-1.5 CAD Model

Description

The SPX3819S-1.5 is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It provides a fixed output voltage of 1.5V and is capable of sourcing up to 800mA of current. This regulator is designed for applications requiring a stable and efficient voltage supply, particularly in battery-powered devices or systems with tight power budgets.

Applications:

  • Core Power for Microprocessors
  • Battery-Powered Systems
  • Handheld Devices
  • Post-Regulation for Switching Power Supplies

Features:

  • Fixed Output Voltage: Provides a stable and precise 1.5V regulated output.
  • Low Dropout Voltage: Typically 250mV at 800mA, minimizing power loss and extending battery life.
  • High Output Current: Capable of delivering up to 800mA of output current.
  • Short Circuit Protection: Protects the regulator and the load from damage in case of a short circuit condition.
  • Over Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Stable with Ceramic Output Capacitors: Designed for stable operation with low-ESR ceramic output capacitors, allowing for smaller and more cost-effective designs.
  • Enable Pin: Allows the regulator to be turned on or off, further reducing power consumption when the output is not needed.

Benefits:

  • Improved System Performance: Provides a clean and stable 1.5V power supply, resulting in enhanced system performance and reliability.
  • Extended Battery Life: Low dropout voltage and enable pin minimize power dissipation, leading to longer battery life in portable devices.
  • Enhanced System Protection: Short circuit and over temperature protection features safeguard the regulator and the load from damage.
  • Reduced Solution Size and Cost: Stable operation with ceramic output capacitors minimizes the required external components, reducing the overall solution size and cost.

The SPX3819S-1.5 is commonly used in applications requiring a regulated 1.5V supply, such as powering the core voltage of microprocessors, ASICs, and other digital logic circuits. Its efficiency, protection features, and small size make it well-suited for portable and battery-powered devices.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess