EN
  • EN
  • DE

SPX5205M5-1.5/TR

Part No SPX5205M5-1.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192686-SPX5205M5-1.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX5205M5-1.5/TR CAD Model

Description

The SPX5205M5-1.5/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to deliver a stable and regulated 1.5V output voltage from a higher input voltage source. This LDO regulator is commonly utilized in a variety of electronic devices, notably those that are battery-operated or require a clean and stable voltage supply for optimal operation.

Applications

  • Battery-Powered Devices: Employed in portable devices such as smartphones, tablets, and wearable devices to provide a regulated voltage from the battery.
  • Microcontroller Power Supplies: Supplies a stable 1.5V power source for microcontrollers and other digital logic circuits, ensuring reliable performance.
  • Post-Regulation: Utilized as a post-regulator to refine and clean up the output of switching power supplies, enhancing signal quality.
  • Noise-Sensitive Applications: Delivers a low-noise voltage supply, critical for sensitive analog and digital circuits that require clean power.
  • Portable Equipment: Used in a wide range of portable equipment that necessitates a stable 1.5V power supply for consistent operation.

Features

  • Low Dropout Voltage: Operates efficiently with a minimal difference between the input and output voltage, optimizing energy use.
  • Stable with Ceramic Capacitors: Maintains stability even when used with small ceramic output capacitors, offering design flexibility.
  • Overcurrent Protection: Features built-in overcurrent protection to safeguard against damage from excessive current draw, enhancing device reliability.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent damage from overheating, ensuring long-term durability.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying load current, extending battery life.
  • Fixed Output Voltage: Provides a fixed 1.5V output voltage, simplifying design and ensuring consistent performance.

Benefits

  • Efficient Power Conversion: Maximizes energy efficiency by minimizing power loss, thanks to its low dropout voltage.
  • Stable Operation: Guarantees stable operation even under fluctuating load conditions and input voltage variations, improving reliability.
  • Protection Features: Incorporates multiple protection features to prevent damage to the regulator and the connected load, ensuring device safety.
  • Long Battery Life: Extends battery life in portable devices due to its low quiescent current, making it ideal for battery-operated applications.
  • Compact Solution: The small package size enables its use in applications where space is limited, providing versatility.

Additional Details

The SPX5205M5-1.5/TR is provided in a SOT-23-5 package. It is designed for surface mount assembly, facilitating easy integration into electronic circuits. The operating temperature range typically spans from -40°C to +125°C, allowing it to perform reliably in a wide array of environmental conditions. This LDO regulator needs only a few external components, such as input and output capacitors, to ensure stability and optimal performance, simplifying design and reducing component count. It is frequently used in systems where efficiency, compact size, and stable voltage regulation are essential considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess