EN
  • EN
  • DE

ST16C1450IJ28

Part No ST16C1450IJ28
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 2.97V TO 5.5V UART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1260111-ST16C1450IJ28
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C1450IJ28 CAD Model

Description

The ST16C1450IJ28 from Exar Corporation is a universal asynchronous receiver and transmitter (UART) that is pin and functionally compatible with the SSI 73M1550 and SSI 73M2550 UARTs. It features a 1-byte transmit FIFO, a 1-byte receive FIFO with error tags, four levels of prioritized interrupts, modem control signals, programmable character lengths, and a crystal or external clock input. It can operate at up to 1.5 Mbps transmit/receive speed with a 24 MHz clock and has a power-down mode that consumes only 50 uA at 3.3 V or 200 uA at 5 V.

The ST16C1450IJ28 is a versatile UART that can be used in a wide variety of applications, including battery-operated electronics, internet appliances, handheld terminals, personal digital assistants, and cellular phones. It is also well-suited for use in embedded systems and other applications where space and power consumption are critical considerations.

Here is a more detailed description of some of the key features of the ST16C1450IJ28:

1-byte transmit FIFO: The transmit FIFO allows the UART to continue transmitting data even if the CPU is busy with other tasks. This can improve the overall performance of the system by reducing the number of times the CPU needs to be interrupted to service the UART. 1-byte receive FIFO with error tags: The receive FIFO allows the UART to store incoming data even if the CPU is not ready to read it. This can prevent data loss in high-traffic environments. The error tags allow the CPU to quickly identify any errors in the received data. Four levels of prioritized interrupts: The ST16C1450IJ28 can generate four different interrupts, which can be prioritized by the user. This allows the system to respond to different UART events in a timely manner. Modem control signals: The ST16C1450IJ28 supports a variety of modem control signals, including CTS#, RTS#, DSR#, DTR#, RI#, and CD#. This allows the UART to be used to control modems and other serial devices. Programmable character lengths: The ST16C1450IJ28 can be programmed to support character lengths of 5, 6, 7, or 8 bits. This makes it compatible with a wide variety of serial devices. Crystal or external clock input: The ST16C1450IJ28 can use a crystal or an external clock source. This gives the user flexibility in choosing a clock source that meets the needs of their application. 1.5 Mbps transmit/receive operation: The ST16C1450IJ28 can transmit and receive data at speeds up to 1.5 Mbps with a 24 MHz clock. This makes it suitable for use in high-speed applications. Power-down mode: The ST16C1450IJ28 has a power-down mode that consumes only 50 uA at 3.3 V or 200 uA at 5 V. This makes it ideal for use in battery-powered applications. Software controllable reset output: The ST16C1450IJ28 has a software controllable reset output that can be used to reset other devices in the system. 2.97 to 5.5 Volt operation: The ST16C1450IJ28 can operate with supply voltages from 2.97 to 5.5 V. This makes it compatible with a wide variety of systems. The ST16C1450IJ28 is a powerful and versatile UART that is well-suited for a wide variety of applications. It is pin and functionally compatible with the SSI 73M1550 and SSI 73M2550 UARTs, making it easy to upgrade existing designs. It also features a number of enhancements, such as a 1-byte transmit FIFO, a 1-byte receive FIFO with error tags, four levels of prioritized interrupts, modem control signals, programmable character lengths, and a power-down mode.

If you are looking for a UART that is reliable, versatile, and easy to use, the ST16C1450IJ28 from Exar Corporation is a great choice.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Semtech Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess