EN
  • EN
  • DE

ST16C2552IJ

Part No ST16C2552IJ
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 2.97V TO 5.5V DUAL UART WITH 16-BYTE FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1260117-ST16C2552IJ
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C2552IJ CAD Model

Description

The ST16C2552IJ is a dual universal asynchronous receiver/transmitter (UART) manufactured by Exar Corporation. It is designed to provide flexible and reliable serial communication for various applications. This UART features two independent channels, each supporting multiple data formats and baud rates. It is commonly used in embedded systems, communication devices, and industrial automation equipment.

Applications

  • Embedded systems
  • Communication devices
  • Industrial automation equipment
  • Serial data communication
  • Modems
  • Printers

Features

  • Dual UART channels: Two independent UART channels in a single package.
  • Programmable baud rate generator: Supports a wide range of baud rates.
  • Multiple data formats: Supports various data formats (5, 6, 7, or 8 data bits; odd, even, or no parity; 1 or 2 stop bits).
  • FIFO buffers: 16-byte transmit and receive FIFO buffers per channel.
  • Modem control signals: Supports modem control functions (CTS, RTS, DSR, DTR, RI, DCD).
  • Interrupt control: Flexible interrupt generation and control.
  • Software compatible with industry-standard 16C450/16C550 UARTs.

Benefits

  • Flexible serial communication: Supports various data formats and baud rates.
  • Increased system throughput: FIFO buffers improve data transfer efficiency.
  • Simplified system design: Integrated functions reduce external component count.
  • Software compatibility: Easy to integrate into existing systems.
  • Reliable communication: Designed for robust and reliable serial communication.

Additional Details

The ST16C2552IJ is typically interfaced with a microcontroller or microprocessor through a parallel or serial bus. The baud rate is programmed through internal registers. The FIFO buffers help to reduce CPU overhead by allowing the UART to buffer data. The modem control signals allow for connection to modems and other serial devices. The interrupt control features allow the UART to signal the CPU when data is received or when other events occur.

Refer to the datasheet for detailed specifications, application circuit examples, and programming information.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
International Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess