EN
  • EN
  • DE

XR16L651IM-F

Part No XR16L651IM-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 32B 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Obsolete(EOL)
Features Internal Oscillator, Printer Port, Timer/Counter
Number of Channels 1, UART
FIFO's 32 Byte
Protocol RS232, RS422, RS485
Data Rate (Max) 3.125Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 214604-XR16L651IM-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16L651IM-F CAD Model

Description

The XR16L651IM-F is a single-channel UART (Universal Asynchronous Receiver/Transmitter) with a 64-byte FIFO, manufactured by Exar Corporation. This device is designed for serial communication in a variety of applications, offering features such as automatic hardware and software flow control and programmable baud rate generation.

Applications

  • Serial Ports: Used to provide serial communication ports in embedded systems and computers.
  • Industrial Control Systems: Enables communication between controllers and sensors.
  • Modems: Facilitates serial data transmission in modem applications.
  • Point-of-Sale (POS) Systems: Supports serial communication with peripherals like barcode scanners and receipt printers.
  • Networking Equipment: Used for configuration and monitoring via serial interfaces.

Features

  • Single UART Channel: Provides one independent UART channel.
  • 64-Byte FIFO: Features a 64-byte FIFO for both transmit and receive data, reducing CPU overhead.
  • Data Rates up to 5 Mbps: Supports high-speed serial communication.
  • Automatic Hardware/Software Flow Control: Includes automatic RTS/CTS and Xon/Xoff flow control.
  • Programmable Baud Rate Generator: Allows for flexible baud rate settings.
  • Interrupt Generation: Notifies the host processor of various communication events.

Benefits

  • Improved Data Throughput: The large FIFO minimizes the need for frequent CPU intervention.
  • Reduced CPU Overhead: Automatic flow control and FIFO buffering reduce the load on the processor.
  • Flexible Configuration: Programmable baud rate generator allows for adaptation to different serial communication protocols.
  • Reliable Data Transfer: Automatic flow control ensures reliable data transfer.
  • Simplified System Design: Single-channel UART simplifies board design compared to multi-channel solutions when only one port is needed.

Additional Details

The XR16L651IM-F operates with a supply voltage of 3.3V or 5V. It supports 5, 6, 7, and 8 data bits, with odd, even, or no parity. The device’s interrupt system is designed to minimize latency and ensure timely response to serial communication events. The datasheet provides detailed electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess