EN
  • EN
  • DE

XR16M770MIL24-F

Part No XR16M770MIL24-F
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842878-XR16M770MIL24-F
Ultra Librarian 3D Model Ultra Librarian XR16M770MIL24-F CAD Model

Description

The XR16M770MIL24-F is a high-performance, enhanced universal asynchronous receiver/transmitter (UART) with a 64-byte FIFO, manufactured by Exar Corporation. It's designed for a wide range of serial communication applications, offering advanced features for reliable and efficient data transfer.

Applications:

  • Serial Communication Interfaces: Used in serial communication interfaces for connecting peripherals to microcontrollers and microprocessors.
  • Embedded Systems: Employed in embedded systems requiring serial communication capabilities.
  • Industrial Automation: Suitable for industrial automation equipment and control systems.
  • Point-of-Sale (POS) Systems: Used in POS terminals for serial communication with barcode scanners and other peripherals.
  • Networking Equipment: Integrated into networking equipment for serial console access and management.

Features:

  • Enhanced UART: Provides enhanced UART functionality with advanced features.
  • 64-Byte FIFO: Includes a 64-byte FIFO for both transmit and receive channels, reducing CPU overhead.
  • Automatic Hardware/Software Flow Control: Supports automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control.
  • Programmable Baud Rate Generator: Offers a programmable baud rate generator for flexible serial communication.
  • Multi-Drop Mode: Supports multi-drop mode for addressing multiple devices on a single serial line.

Benefits:

  • High Performance: Provides high-speed serial communication with low CPU overhead.
  • Reliable Data Transfer: Ensures reliable data transfer with advanced error detection and flow control mechanisms.
  • Flexibility: Offers a flexible platform for various serial communication applications.
  • Reduced CPU Load: The 64-byte FIFO reduces CPU load by buffering data.
  • Easy Integration: Simplifies integration into existing systems with a standard serial interface.

Additional Details:

The XR16M770MIL24-F supports baud rates up to 16 Mbps. It operates from 3.3V power supply. The package is a 24-pin SSOP (Shrink Small Outline Package). It is fully compatible with industry-standard 16C550 UART. The part supports IrDA encoder/decoder for serial infrared communication. It has a loopback test mode for diagnostics. The operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess