EN
  • EN
  • DE

XR8038ACP

Part No XR8038ACP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Description Precision Waveform Generation 0°C to 70°C 14-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410695-XR8038ACP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XR8038
Introduction Date June 03, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XR8038ACP CAD Model

Description

The XR8038ACP is a precision waveform generator capable of producing sine, square, triangular, sawtooth, and pulse waveforms. Designed by Exar Corporation, this monolithic integrated circuit offers high stability and accuracy, making it suitable for a wide range of applications in instrumentation, signal generation, and testing. Its versatility and ease of use have made it a popular choice for both professional and hobbyist electronics projects.

Applications:

  • Function Generators: Forms the core of function generators used in electronics labs and testing environments.
  • Voltage-Controlled Oscillators (VCOs): Can be configured as a VCO for frequency modulation and signal processing applications.
  • Signal Generators: Used to generate test signals for evaluating electronic circuits and systems.
  • Musical Instruments: Can be incorporated into electronic musical instruments to create various sound effects and waveforms.
  • Educational Projects: Ideal for educational purposes in electronics courses and experimentation.

Features:

  • Multiple Waveform Outputs: Produces sine, square, triangular, sawtooth, and pulse waveforms.
  • Wide Frequency Range: Operates over a wide frequency range, typically from 0.001 Hz to 300 kHz.
  • Adjustable Duty Cycle: Allows adjustment of the duty cycle for square and pulse waveforms.
  • Low Distortion Sine Wave: Generates a low distortion sine wave signal.
  • High Linearity Triangular Wave: Provides a high linearity triangular wave signal.
  • External Frequency Control: Frequency can be controlled externally using a voltage or current.
  • Sine Wave Output: Sine wave output with low harmonic distortion.

Benefits:

  • Versatile Waveform Generation: Generates multiple waveform types from a single device.
  • Precise Frequency Control: Allows precise adjustment and control of the output frequency.
  • Low Distortion: Provides clean and accurate waveforms with low distortion.
  • Ease of Use: Simple to configure and use, requiring minimal external components.
  • Cost-Effective: Offers a cost-effective solution for waveform generation applications.

The XR8038ACP requires only a few external components to operate, making it easy to integrate into various circuits. Its frequency can be adjusted using external resistors, capacitors, or a voltage control signal. The device features separate outputs for each waveform, allowing for simultaneous use of multiple waveforms. With its high stability, accuracy, and versatility, the XR8038ACP is an excellent choice for a wide range of waveform generation applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess