EN
  • EN
  • DE

XRT7288IW

Part No XRT7288IW
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097835-XRT7288IW
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRT7288IW CAD Model

Description

The XRT7288IW is a T1/E1/J1 framer IC manufactured by Exar Corporation (now part of MaxLinear). It's designed to provide all the necessary functions for framing and interfacing to T1, E1, and J1 communication lines. This chip is typically used in telecommunications equipment, data networking devices, and other applications requiring reliable digital transmission.

Applications

  • PBX Systems: Used in Private Branch Exchange (PBX) systems to provide connectivity to the public switched telephone network (PSTN).
  • Channel Banks: Employed in channel banks to multiplex multiple voice and data channels onto a single T1/E1 line.
  • Digital Cross-Connect Systems: Integrated into digital cross-connect systems to switch and route T1/E1 signals.
  • Wireless Base Stations: Used in wireless base stations to provide backhaul connectivity to the core network.
  • Data Networking Equipment: Employed in routers, switches, and other networking devices to transmit data over T1/E1 lines.

Features

  • T1/E1/J1 Framing: Supports T1, E1, and J1 framing formats, providing compatibility with a wide range of communication standards.
  • Integrated Clock Recovery: Includes an integrated clock recovery circuit to extract the timing information from the received signal.
  • Jitter Attenuation: Provides jitter attenuation to reduce the effects of jitter on the transmitted signal.
  • Loopback Testing: Supports loopback testing to diagnose and troubleshoot network problems.
  • Microprocessor Interface: Includes a microprocessor interface for configuration and control.

Benefits

  • Simplified T1/E1/J1 Interface: Provides a complete solution for interfacing to T1, E1, and J1 lines, reducing development time and complexity.
  • Improved Network Reliability: Jitter attenuation and clock recovery features enhance network reliability and performance.
  • Reduced System Cost: Integrated features reduce the need for external components, lowering system cost.
  • Flexible Configuration: Microprocessor interface allows for flexible configuration and control of the framer.
  • Easy to Use: Well-documented and supported by extensive application notes and examples, making it easy to learn and use.

Additional Details

The XRT7288IW typically operates from a 3.3V power supply. It is available in a variety of package options, including QFP and LQFP. Detailed specifications, application circuits, and performance characteristics are available in the Exar datasheet. This chip also often supports various line build-out options.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess