EN
  • EN
  • DE

XRT73L04BIV

Part No XRT73L04BIV
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description 4 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tray
Part Status Obsolete(EOL)
Interface LIU
Number of Circuits 4
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1282375-XRT73L04BIV
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Family Name XRT73L04B
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XRT73L04BIV CAD Model

Description

The XRT73L04BIV is a 144-LQFP integrated circuit manufactured by Exar Corporation.

  • Number of Circuits: Four
  • Mounting: SMD
  • Operating Supply Voltage: 3.135 V ~ 3.465 V
  • Operating Supply Current: 500mA
  • Application: LIU interface
  • Operating Temperature Range: -40°C ~ 85°C
  • Packaging: Tray
  • Estimated EOL Date: Obsolete
  • Alternative Parts (Cross-Reference): XRT73L04BIV-F, XRT75L03IV, and XRT75L04IV-F
  • Introduction Date: May 01, 2002
  • ECCN: EAR99
  • Manufacturer Homepage: www.exar.com

You May Also Be Interested in

PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
Freescale Semiconductor - NXP
IC C1K 450MHZ VOIP 448BGA
Lowest to $58.2090
IXYS
IC TONE GENERATR LP CMOS 16-SOIC
Lowest to $13.7895
Freescale Semiconductor - NXP
IC C1K 650MHZ VOIP 448BGA
Lowest to $58.6467
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $4.0665
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
Need more? Email Us
Infineon Technologies
Siemens Codec with S/T Transceiver
Need more? Email Us
Rohm Semiconductor
Sound Generator for Cellular Phone
Lowest to $2.1194

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess