EN
  • EN
  • DE

XRT83SL38IBCDH-F

Part No XRT83SL38IBCDH-F
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416650-XRT83SL38IBCDH-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83SL38IBCDH-F CAD Model

Description

The XRT83SL38IBCDH-F is an octal T1/E1/J1 Long Haul/Short Haul Line Interface Unit (LIU) manufactured by Exar Corporation. This device is designed to provide a complete physical layer interface for eight T1, E1, or J1 lines. It integrates all the necessary functions for line termination, pulse shaping, clock recovery, and jitter attenuation, making it suitable for high-density telecommunications applications.

Applications:

  • Digital Cross Connect Systems (DCS)
  • Channel Banks
  • Wireless Base Stations
  • PBX Systems
  • Voice over IP (VoIP) Gateways
  • Data Communication Equipment (DCE)
  • Central Office Switches

Features:

  • Eight independent T1/E1/J1 LIUs in a single package
  • Supports both long-haul and short-haul line interfaces
  • Integrated clock recovery and jitter attenuation
  • Programmable line build-out (LBO) for various cable lengths
  • Meets ANSI T1.403, ITU-T G.703, and J1 standards
  • High-impedance monitor mode
  • Loopback testing capabilities
  • Serial microprocessor interface for control and monitoring
  • Low power consumption

Benefits:

  • High port density reduces component count and board space
  • Simplified system design and development
  • Improved system reliability
  • Lower power consumption contributes to energy efficiency
  • Flexible configuration options to adapt to different network requirements
  • Cost-effective solution for high-density T1/E1/J1 interfacing

Additional Details:

The XRT83SL38IBCDH-F operates from a 3.3V power supply and is typically packaged in a BGA package. It supports both short haul and long haul line interfaces and includes built-in jitter attenuation to minimize timing variations on the line. The device also features comprehensive monitoring capabilities, allowing for real-time assessment of link quality and identification of potential problems. Its loopback testing capabilities allow for easy diagnosis of network issues. The device's configuration is primarily done through a serial microprocessor interface, allowing a host processor to control and monitor its various parameters. The 'F' suffix often indicates a specific production lot or revision level. This device is designed to meet the stringent requirements of telecom applications and provides a robust and reliable solution for interfacing to T1/E1/J1 lines.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess