EN
  • EN
  • DE

SMT3725ALN

Part No SMT3725ALN
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838257-SMT3725ALN
Ultra Librarian 3D Model Ultra Librarian SMT3725ALN CAD Model

Description

The SMT3725ALN is an N-Channel enhancement mode power MOSFET from Excelliance MOS. This MOSFET is designed for high-efficiency power switching applications, offering a low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, load switches, and power management circuits.

Applications:

  • DC-DC Converters: Used as a switching element in buck, boost, and buck-boost converters.
  • Load Switches: Employed to efficiently turn on and off power to various loads.
  • Power Management: Integrated into power management circuits for controlling voltage and current levels.
  • Motor Control: Used in PWM motor control applications to drive DC motors.
  • LED Lighting: Found in LED driver circuits for efficient power delivery to LEDs.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • High Efficiency: The low on-resistance minimizes conduction losses, resulting in higher efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, improving system reliability.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of the drive circuitry.
  • Robust Performance: Avalanche rating provides protection against voltage transients, enhancing reliability.
  • Compact Solution: The surface mount package enables smaller and more integrated designs.

Additional Details:

The SMT3725ALN is typically available in a surface mount package such as a SOT-23 or similar. Key specifications include a low gate threshold voltage, allowing it to be easily driven by standard logic levels, and a specified drain-source voltage and current rating appropriate for its target applications. It features a fast intrinsic diode, contributing to improved efficiency in synchronous rectification applications. The device's thermal resistance is optimized to facilitate heat dissipation. Excelliance MOS often provides detailed datasheets that include parameters such as input capacitance, output capacitance, and gate charge, enabling designers to accurately model the device's behavior in their simulations and designs. The SMT3725ALN is designed to meet RoHS compliance standards.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess